web counter

Microchip Technology AT91SAM series Microprocessors

Introduction, stock information and FAQs of AT91SAM series Microprocessors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AT91SAM series Microprocessors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AT91SAM9261B-CU-999ARM Microcontrollers - MCU IND TEMP MRL B14863RFQ
AT91SAM9260B-CU-100IC MCU 16BIT 32KB ROM 217BGA49BUY
AT91SAM9263B-CU-100MCU 32-bit SAM9X ARM926EJ-S RISC 128KB ROM 1.8V/2.5V/3.3V 324-Pin TFBGA0RFQ
AT91SAM9263B-CUMCU, 32BIT, ARM9, 96K SRAM, 324FBGA3526RFQ
AT91SAM9261SB-CUMCU, 32BIT, ARM9, 190MHZ, BGA-2174120RFQ
AT91SAM9260B-CU-999IC MCU 32BIT 32KB ROM 217BGA20000BUY
AT91SAM9263B-CU-999IC MCU 32BIT 128KB ROM 324TFBGA20000BUY
AT91SAM9261-CJIC MCU 32BIT 32KB ROM 217BGA0RFQ
AT91SAM9261-CJ-999MCU 32-bit SAM9X ARM926EJ-S RISC 32KB ROM 1.2V/1.8V/3.3V 217-Pin LFBGA0RFQ
AT91SAM9261SB-CU-999MCU 32-bit 91S ARM926EJ-S RISC 32KB ROM 1.8V/2.5V/3.3V 217-Pin LFBGA0RFQ
AT91SAM9260B-QUMCU 32-bit SAM9X ARM926EJ-S RISC 32KB ROM 1.8V/3.3V 208-Pin PQFP480RFQ
AT91SAM9261B-CUIC MCU 32BIT 32KB ROM 217BGA2000RFQ
AT91SAM9260B-CUMCU 32-bit AT91 ARM926EJ-S RISC 32KB ROM 1.8V/3.3V 217-Pin LFBGA20RFQ
Technical Documents

Description


The AT91SAM series of microprocessors from Microchip Technology is a family of 32-bit ARM Cortex-M based microcontrollers designed for embedded applications. The AT91SAM series offers a wide range of features, including high performance, low power consumption, and a wide range of peripherals. The AT91SAM series is ideal for applications such as industrial automation, medical devices, consumer electronics, and automotive applications. The AT91SAM series is also highly scalable, allowing for easy customization and integration into existing systems.



Features


1. High-performance 32-bit ARM Cortex-M3 core with up to 120 MHz operating frequency.


2. Low power consumption with up to 1.8V operating voltage.


3. On-chip memory with up to 256KB of Flash and up to 32KB of SRAM.


4. Advanced peripherals including USB 2.0, CAN, Ethernet, and LCD controller.


5. Advanced security features including hardware encryption and secure boot.


6. Comprehensive development tools and software libraries.



Applications


1. Industrial automation and control.


2. Automotive applications.


3. Medical devices.


4. Home automation.


5. Wearable devices.


6. Smart energy systems.


7. Networking and communication systems.


8. Consumer electronics.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AT91SAM series Microprocessors?

1. NXP Semiconductors LPC series Microprocessors 2. STMicroelectronics STM32 series Microprocessors 3. Texas Instruments MSP430 series Microprocessors 4. Renesas RX series Microprocessors 5. Freescale Kinetis series Microprocessors 6. Atmel AVR series Microprocessors 7. Silicon Labs EFM32 series Microprocessors 8. Cypress PSoC series Microprocessors 9. Microchip PIC series Microprocessors 10. Intel 8051 series Microprocessors

What are the differences between the types of Microchip Technology AT91SAM series Microprocessors?

1. Architecture: The AT91SAM series microprocessors are available in both ARM Cortex-M and ARM Cortex-A architectures. The Cortex-M architecture is designed for low-power, low-cost applications, while the Cortex-A architecture is designed for higher performance applications.  2. Memory: The AT91SAM series microprocessors are available with different amounts of on-chip memory, ranging from 8KB to 1MB.  3. Clock Speed: The AT91SAM series microprocessors are available with different clock speeds, ranging from 8MHz to 400MHz.  4. Peripherals: The AT91SAM series microprocessors are available with different types of peripherals, such as USB, Ethernet, CAN, and UART.  5. Packaging: The AT91SAM series microprocessors are available in different packages, such as BGA, LQFP, and QFN.