web counter

Microchip Technology SAM9G series Microprocessors

Introduction, stock information and FAQs of SAM9G series Microprocessors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM9G series Microprocessors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AT91SAM9G25-CFUMicroprocessors - MPU TFBGA GRN IND TEMP MRLA2693BUY
AT91SAM9G46B-CUARM Microcontrollers - MCU BGA Grn ITCRYPTOMRL B2000BUY
AT91SAM9G25-BFU-999IC MCU 32BIT 64KB ROM 247VFBGA25RFQ
AT91SAM9G25-BFUIC MCU 32BIT 64KB ROM 247VFBGA30000RFQ
AT91SAM9G45B-CU-999IC MCU ARM9 64KB 324TFBGA0RFQ
AT91SAM9G20B-CFUMCU 32-bit AT91 ARM926EJ-S RISC 64KB ROM 1.8V/2.5V/3.3V 247-Pin TFBGA12BUY
AT91SAM9G25-CUMicroprocessors - MPU BGA GRN IND TMP MRLA5RFQ
AT91SAM9G20B-CUMCU 32-bit SAM9G ARM926EJ-S RISC 64KB ROM 1.8V/2.5V/3.3V 217-Pin LFBGA35RFQ
AT91SAM9G15-CUMCU, 32BIT, ARM9, 400MHZ, BGA-21716BUY
AT91SAM9G35-CUATMEL AT91SAM9G35-CU32 Bit Microcontroller, ARM9, 400 MHz, 32 KB, 32 KB, 217 Pins, BGA2666RFQ
AT91SAM9G45-CU-999IC MCU ARM9 64KB ROM 324TFBGA1023RFQ
AT91SAM9G25-CFU-999IC MCU ARM9 64KB ROM 247LFBGA36BUY
AT91SAM9G15-CU-999IC MCU ARM9 64KB ROM 217LFBGA24BUY
AT91SAM9G45-CUMCU, 32BIT, ARM9, 400MHZ, 324BGA2000RFQ
AT91SAM9G10-CUMCU, 32BIT, ARM9, 266MHZ, BGA-2174000RFQ
AT91SAM9G45C-CUIC MCU 32BIT 64KB ROM 324TFBGA0RFQ
AT91SAM9G46-CUIC MCU 32BIT 64KB ROM 324TFBGA0RFQ
AT91SAM9G25-CU-999IC MCU 32BIT 64KB ROM 217BGA1500BUY
AT91SAM9G45C-CU-999IC MCU 16BIT 64KB ROM 324TFBGA20000RFQ
AT91SAM9G35-CU-999Microprocessors - MPU BGA GRN IND TMP MRLA3000RFQ
Technical Documents

Description


The Microchip Technology SAM9G series of microprocessors is a family of high-performance, low-power, 32-bit ARM-based microprocessors. These microprocessors are designed to provide a cost-effective solution for embedded applications requiring high performance, low power consumption, and a wide range of peripherals. The SAM9G series features a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers, as well as a wide range of memory options. The SAM9G series also features a wide range of power management features, including dynamic voltage scaling, power-saving modes, and low-power sleep modes. The SAM9G series is ideal for applications such as industrial automation, medical devices, consumer electronics, and automotive applications.



Features


1. ARM926EJ-S Core: The SAM9G series embedded microprocessors feature an ARM926EJ-S core, which is a 32-bit RISC processor with a maximum clock frequency of up to 400 MHz.


2. Memory: The SAM9G series embedded microprocessors feature a wide range of memory options, including up to 256 MB of DDR2 SDRAM, up to 64 MB of NAND Flash, and up to 32 MB of NOR Flash.


3. Peripherals: The SAM9G series embedded microprocessors feature a wide range of peripherals, including USB 2.0, Ethernet, CAN, UART, SPI, I2C, and more.


4. Power Management: The SAM9G series embedded microprocessors feature a wide range of power management features, including power-saving modes, dynamic voltage scaling, and more.


Applications


1. Industrial Automation: The SAM9G series embedded microprocessors are ideal for industrial automation applications, such as factory automation, process control, and machine vision.


2. Automotive: The SAM9G series embedded microprocessors are ideal for automotive applications, such as in-vehicle infotainment systems, driver assistance systems, and vehicle control systems.


3. Medical: The SAM9G series embedded microprocessors are ideal for medical applications, such as patient monitoring systems, medical imaging systems, and medical device control systems.


4. Consumer Electronics: The SAM9G series embedded microprocessors are ideal for consumer electronics applications, such as digital cameras, digital video recorders, and home automation systems.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM9G series Microprocessors?

1. NXP i.MX 6 Series Microprocessors 2. Atmel SAMA5D Series Microprocessors 3. STMicroelectronics STM32F Series Microprocessors 4. Texas Instruments Sitara AM335x Series Microprocessors 5. Renesas RZ/A1 Series Microprocessors 6. Freescale Kinetis K Series Microprocessors 7. Intel Atom E Series Microprocessors 8. Marvell Armada 38x Series Microprocessors 9. Broadcom BCM2835 Series Microprocessors 10. Qualcomm Snapdragon 410 Series Microprocessors

What are the differences between the types of Microchip Technology SAM9G series Microprocessors?

1. Core Architecture: The SAM9G series microprocessors are available in both ARM926EJ-S and ARM Cortex-A5 core architectures. The ARM926EJ-S core is a 32-bit RISC processor with a 5-stage pipeline, while the ARM Cortex-A5 core is a 32-bit RISC processor with a 3-stage pipeline.  2. Memory: The SAM9G series microprocessors are available with different amounts of on-chip memory, ranging from 64KB to 512KB of SRAM and up to 1MB of ROM.  3. Peripherals: The SAM9G series microprocessors are available with a variety of on-chip peripherals, including USB, Ethernet, CAN, and LCD controllers.  4. Power Consumption: The SAM9G series microprocessors are available in different power consumption levels, ranging from 0.5W to 1.5W.  5. Operating Temperature: The SAM9G series microprocessors are available in different operating temperature ranges, ranging from -40°C to +85°C.