web counter

Texas Instruments OMAP-L1x series Microprocessors

Introduction, stock information and FAQs of OMAP-L1x series Microprocessors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments OMAP-L1x series Microprocessors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
OMAP3503ECBCIC MPU OMAP-35XX 600MHZ 515FCBGA0RFQ
OMAP5910JGDY2IC MPU OMAP-59XX 150MHZ 289BGA1RFQ
OMAPL137DZKB3Digital Signal Processors & Controllers - DSP, DSC C6000 DSP+ARM Processor30BUY
OMAPL138EZWTD4IC MPU OMAP-L1X 456MHZ 361NFBGA4288RFQ
OMAPL138EZWTA3IC MPU OMAP-L1X 375MHZ 361NFBGA13RFQ
OMAPL137DZKBA3Digital Signal Processors & Controllers - DSP, DSC C6000 DSP+ARM Processor2RFQ
OMAP3503ECBBSOC OMAP3 ARM Cortex-A8 515-Pin POP-FCBGA500BUY
OMAP3530ECBBIC MPU OMAP-35XX 600MHZ 515FCBGA0RFQ
OMAPL138EZCEA3IC MPU OMAP-L1X 300MHZ 361NFBGA3BUY
OMAPL138EZCE4SOC OMAPL1xx ARM926EJ-S 361-Pin NFBGA299BUY
OMAP3503ECBCASOC OMAP3 ARM Cortex-A8 515-Pin POP-FCBGA450BUY
3530ECUSAGRMProcessors - Application Specialized Order MFG part # OMAP3530ECUSA23BUY
OMAP3530ECUS72IC MPU OMAP-35XX 720MHZ 423FCBGA910BUY
OMAP3525ECUSAIC MPU OMAP-35XX 600MHZ 423FCBGA985BUY
OMAP5910JZZG2IC MPU OMAP-59XX 150MHZ 289BGA0RFQ
OMAP3515ECBCSOC OMAP3 ARM Cortex-A8 515-Pin POP-FCBGA0RFQ
OMAP3530ECUSAProcessors - Application Specialized Applications Proc20RFQ
OMAP5910JZDY2IC MPU OMAP-59XX 150MHZ 289BGA126RFQ
OMAP3530ECBC72IC MPU OMAP-35XX 720MHZ 515FCBGA0RFQ
OMAP3530ECBCAIC MPU OMAP-35XX 600MHZ 515FCBGA0RFQ
Technical Documents

Description


The Texas Instruments OMAP-L1x series of microprocessors are a family of low-power, high-performance, embedded processors designed for a wide range of applications. The OMAP-L1x series is based on the ARM Cortex-A8 processor core and is optimized for low power consumption and high performance. The OMAP-L1x series features a wide range of peripherals, including USB, Ethernet, CAN, and UART, as well as a variety of multimedia and graphics accelerators. The OMAP-L1x series is ideal for applications such as industrial automation, medical devices, automotive infotainment, and consumer electronics.



Features


1. ARM926EJ-S core with up to 200 MHz performance

2. Low power consumption with up to 0.9 mW/MHz

3. On-chip memory including 32KB instruction cache, 32KB data cache, and 64KB RAM

4. On-chip peripherals including UART, SPI, I2C, and GPIO

5. Support for multiple operating systems including Linux, Android, and Windows Embedded Compact

6. Support for multiple development tools including Code Composer Studio, IAR Embedded Workbench, and Keil uVision



Applications


1. Automotive infotainment systems

2. Industrial automation

3. Medical devices

4. Networking and communications

5. Point-of-sale terminals

6. Robotics

7. Security systems

8. Wearable devices


Frequently Asked Questions

What are the Alternative Products of Texas Instruments OMAP-L1x series Microprocessors?

1. Atmel AT91SAM7S Series Microprocessors 2. Freescale i.MX Series Microprocessors 3. NXP LPC2xxx Series Microprocessors 4. STMicroelectronics STM32 Series Microprocessors 5. Microchip PIC32 Series Microprocessors 6. Renesas RX Series Microprocessors 7. Silicon Labs EFM32 Series Microprocessors 8. Cypress PSoC Series Microprocessors

What are the differences between the types of Texas Instruments OMAP-L1x series Microprocessors?

The OMAP-L1x series of microprocessors from Texas Instruments are a family of low-power, high-performance, embedded processors. The OMAP-L1x series includes the OMAP-L138, OMAP-L137, OMAP-L132, and OMAP-L131.  The main differences between the OMAP-L1x series microprocessors are their clock speeds, memory, and peripheral support. The OMAP-L138 has the highest clock speed of up to 300 MHz, while the OMAP-L137 and OMAP-L132 have clock speeds of up to 200 MHz and 150 MHz, respectively. The OMAP-L131 has the lowest clock speed of up to 100 MHz.  The OMAP-L138 has the most memory, with up to 256 KB of on-chip SRAM and up to 32 MB of external SDRAM. The OMAP-L137 and OMAP-L132 have up to 128 KB of on-chip SRAM and up to 16 MB of external SDRAM. The OMAP-L131 has the least memory, with up to 64 KB of on-chip SRAM and up to 8 MB of external SDRAM.  The OMAP-L138 also has the most peripheral support, with support for up to four UARTs, two SPI ports, two I2C ports, and two CAN ports. The OMAP-L137 and OMAP-L132 have support for up to two UARTs, one SPI port, one I2C port, and one CAN port. The OMAP-L131 has the least peripheral support, with support for up to one UART, one SPI port, and one I2C port.