web counter

Microchip Technology SAMA5D2 series Microprocessors

Introduction, stock information and FAQs of SAMA5D2 series Microprocessors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAMA5D2 series Microprocessors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAMA5D27C-LD1G-CUCORTEX-A5 MPU 1GBIT LPDDR2 BGA I6000BUY
ATSAMA5D27C-D5M-CURBGA GREEN, IND TEMP,MRLC,512MBIT17000BUY
ATSAMA5D22C-CUIC MCU 32BIT EXT MEM 196TFBGA10BUY
ATSAMA5D26C-CNRIC MCU 32BIT EXT MEM 289LFBGA2915BUY
ATSAMA5D27C-CUIC MCU 32BIT EXT MEM 289LFBGA287RFQ
ATSAMA5D27C-LD2G-CUMicroprocessor Arm Cortex-A5 RISC 2Gb LPDDR2 SDRAM 361-Ball BGA Tray5000RFQ
ATSAMA5D21A-CURIC MCU 32BIT EXT MEM 196TFBGA0RFQ
ATSAMA5D24A-CUMCU 32-Bit SAMA5D2 ARM Cortex A5 RISC 160KB ROM 1.2V 256-Pin TFBGA Tray238BUY
ATSAMA5D26A-CURIC MCU 32BIT EXT MEM 289LFBGA0RFQ
ATSAMA5D22A-CURCAN, PTC, HSIC, AESOTF, 105 C - BGA GREEN, IND TEMP,MRLA,T&R0RFQ
ATSAMA5D22B-CURIC MCU 32BIT EXT MEM 196TFBGA0RFQ
ATSAMA5D27A-CUMCU 32-Bit SAMA5D2 ARM Cortex A5 RISC 160KB ROM 1.2V 289-Pin LFBGA Tray0RFQ
ATSAMA5D26B-CUIC MCU 32BIT EXT MEM 289LFBGA2RFQ
ATSAMA5D27B-CURARM® Cortex®-A5 SAMA5D2 Microcontroller IC 32-Bit 500MHzExternal Program Memory0RFQ
ATSAMA5D26B-CNRARM® Cortex®-A5 SAMA5D2 Microcontroller IC 32-Bit 500MHzExternal Program Memory0RFQ
ATSAMA5D22B-CNARM® Cortex®-A5 SAMA5D2 Microcontroller IC 32-Bit 500MHzExternal Program Memory0RFQ
ATSAMA5D27A-CNRCAN, PTC, HSIC, AESOTF, 105 C - BGA GREEN, EXT TEMP,MRLA,T&R0RFQ
ATSAMA5D21A-CUIC MCU 32BIT EXT MEM 196TFBGA0RFQ
ATSAMA5D23B-CNIC MCU 32BIT 196TFBGA0RFQ
ATSAMA5D23B-CURIC MCU 32BIT 196TFBGA0RFQ
Technical Documents

Description


The Microchip Technology SAMA5D2 series of microprocessors is a family of high-performance, low-power, ARM Cortex-A5-based embedded microprocessors. The SAMA5D2 series is designed to provide a cost-effective, feature-rich solution for a wide range of embedded applications, including industrial, medical, automotive, and consumer applications. The SAMA5D2 series offers a wide range of features, including a high-performance ARM Cortex-A5 processor core, a wide range of peripherals, and a rich set of development tools. The SAMA5D2 series is also designed to be highly power-efficient, making it ideal for battery-powered applications. With its wide range of features and low power consumption, the SAMA5D2 series is an ideal choice for embedded applications.



Features


1. ARM Cortex-A5 processor core with up to 536 MHz frequency

2. High-performance DDR3/LPDDR2/LPDDR3 memory interface

3. High-speed USB 2.0 Host/Device/OTG controller

4. High-speed Ethernet MAC with IEEE 1588 support

5. High-speed SD/MMC/SDIO controller

6. High-speed NAND Flash controller

7. High-speed Serial Peripheral Interface (SPI)


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAMA5D2 series Microprocessors?

1. NXP i.MX 8M series Microprocessors 2. Atmel SAM9X60 series Microprocessors 3. STMicroelectronics STM32MP1 series Microprocessors 4. Texas Instruments Sitara AM335x series Microprocessors 5. Renesas RZ/G2 series Microprocessors 6. Qualcomm Snapdragon 410E series Microprocessors 7. Freescale i.MX 6UL series Microprocessors 8. Intel Atom E3800 series Microprocessors 9. Marvell Armada 3700 series Microprocessors 10. Broadcom BCM2837 series Microprocessors

What are the differences between the types of Microchip Technology SAMA5D2 series Microprocessors?

1. Core Architecture: The SAMA5D2 series microprocessors are available in both ARM Cortex-A5 and ARM Cortex-A5 with FPU core architectures. The Cortex-A5 core offers a high performance, low power solution, while the Cortex-A5 with FPU core provides additional floating point performance.  2. Memory: The SAMA5D2 series microprocessors are available with a variety of memory options, including DDR2, DDR3, LPDDR2, and NAND Flash.  3. Peripherals: The SAMA5D2 series microprocessors offer a wide range of peripherals, including Ethernet, USB, CAN, and SD/MMC.  4. Security: The SAMA5D2 series microprocessors offer a variety of security features, including secure boot, secure storage, and secure debug.  5. Power Management: The SAMA5D2 series microprocessors offer a variety of power management features, including power-saving modes, dynamic voltage and frequency scaling, and power-on reset.