web counter

Microchip Technology KSZ8721 series Drivers Interface ICs

Comprehensive Guide to KSZ8721 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology KSZ8721 series Drivers Interface ICs products.

FEATURES

  • It is a single-chip 10Base-T/100Base-TX/FX physical layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable
  • It provides an MII and RMII host interface to transmit and receive data
  • It operates at 2.5 volts to meet low voltage and low power requirements
  • It is available in both commercial (0°C to +0°C) and industrial (-40°C to +85°C) temperature ranges
  • It is a low-power, robust 10/100-Mbps Ethernet PHY transceiver with fiber support & 16-kV ESD 32-VQFN -40 to 85
Applications

  • Advanced driver assistance systems (ADAS)
  • Building automation
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
KSZ8721SLI-TREthernet ICs 10/100 Base-TX/FX Physical Layer Transceiver, Single 3.3V Supply, 48-SSOP (Lead Free)30000BUY
KSZ8721SL-TRIC TXRX PHY 10/100 3.3V 48SSOP1413BUY
KSZ8721B-TRIC TXRX PHY 10/100 2.5V 48SSOP92RFQ
KSZ8721CLMICREL SEMICONDUCTOR KSZ8721CL Ethernet Controller, IEEE 802.3u, LQFP, 48 Pins8000RFQ
KSZ8721SLIIC TXRX PHY 10/100 3.3V 48-SSOP30000BUY
KSZ8721BL-TRIC TXRX PHY 10/100 3.3V 48LQFP53RFQ
KSZ8721BLI-TRTXRX PHY 10/100 2.3.3/5V 48-LQFP19000RFQ
KSZ8721BLIIC TRANSCEIVER FULL 1/1 48LQFP3RFQ
KSZ8721BIIC TRANSCEIVER FULL 1/1 48SSOP750BUY
KSZ8721BTIC TXRX PHY 10/100 TX/FX 48TQFP627BUY
KSZ8721BMICREL SEMICONDUCTOR KSZ8721B Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 2.375 V, 3.6 V, SSOP, 48 Pins5000RFQ
KSZ8721BA4IC TRANSCEIVER FULL 1/1 48SSOP0RFQ
KSZ8721SLA4IC TRANSCEIVER FULL 1/1 48SSOP0RFQ
KSZ8721BLA4PHY 1-CH 10Mbps/100Mbps 48-Pin LQFP0RFQ
KSZ8721BLIA4-TRIC TRANSCEIVER FULL 1/1 48LQFP49BUY
KSZ8721BI-TRTXRX PHY 10/100 2.3.3/5V 48-SSOP817BUY
KSZ8721CL A2IC TRANSCEIVER FULL 1/1 48LQFP26BUY
KSZ8721CL A2-TRIC TRANSCEIVER FULL 1/1 48LQFP0RFQ
KSZ8721BA4 TRIC TRANSCEIVER FULL 1/1 48SSOP0RFQ
KSZ8721BLA4 TRIC TRANSCEIVER 1/1 48SSOP0RFQ
Technical Documents

The KSZ8721 series is a family of single-chip 10Base-T/100Base-TX/FX physical layer transceivers for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. It provides an MII and RMII host interface to transmit and receive data. The KSZ8721 series operates at 2.5 volts to meet low voltage and low power requirements. The KSZ8721 series is available in both commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges.


Frequently Asked Questions

Where can we use Microchip Technology KSZ8721 series Drivers Interface ICs

The KSZ8721 series is used in a variety of applications including:  Industrial automation. Building automation. Medical equipment. Security systems. Automotive.