The Microchip Technology LAN8710A/LAN8710Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today’s consumer electronics, industrial and enterprise applications
Microchip Technology LAN8710A series Drivers Interface ICs
Comprehensive Guide to LAN8710A Integrated Circuits (ICs) Drivers Interface ICs
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology LAN8710A series Drivers Interface ICs products.
FEATURES
- High-performance
- Small-footprint
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| LAN8710A-EZK | Ethernet ICs 10/100 Ethernet XCVR w/HPAutoMDIX FlexPwr | 108 | BUY |
| LAN8710AI-EZK-TR | IC TXRX ETHERNET 32QFN | 731 | RFQ |
| LAN8710A-EZC-ABC | IC TRANSCEIVER FULL 4/4 32SQFN | 980 | RFQ |
| LAN8710A-EZC-TR-ABC | IC TRANSCEIVER FULL 4/4 32SQFN | 10200 | RFQ |
| LAN8710AI-EZK-TR-ABC | IC TXRX ETHERNET 32QFN | 5000 | RFQ |
| LAN8710A-EZK-TR | IC TXRX ETHERNET 32QFN | 1050 | RFQ |
| LAN8710AI-EZK-ABC | IC TRANSCEIVER FULL 4/4 32SQFN | 490 | RFQ |
| LAN8710A-EZC | IC TRANSCEIVER FULL 4/4 32QFN | 490 | RFQ |
| LAN8710A-EZC-TR | IC TXRX ETHERNET 32QFN | 5 | RFQ |
| LAN8710AI-EZK | IC TRANSCEIVER FULL 4/4 32QFN | 490 | RFQ |
Technical Documents
- LAN8710A,AI Datasheet
- LAN8710A/LAN8710Ai 18/Jul/2016
- MBB/Label Chgs 16/Nov/2018
- Microchip-company-68.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology LAN8710A series Drivers Interface ICs
Texas Instruments DP83822: The DP83822 from Texas Instruments is an Ethernet PHY IC that provides a controller interface for Ethernet connectivity. It supports 10/100 Mbps data rates and is commonly used in industrial automation, building automation, and other Ethernet-based applications. Broadcom BCM54616S: The BCM54616S from Broadcom is a Gigabit Ethernet transceiver that integrates the PHY and MAC (Media Access Control) functions. It provides a controller interface for high-speed Ethernet connectivity and is suitable for various networking and industrial applications. Marvell Alaska series: Marvell offers a range of Ethernet PHY ICs under the Alaska series, such as the Alaska 88E1510 and 88E1540. These ICs provide controller interfaces for Ethernet connectivity with features tailored for different applications, including industrial automation, automotive, and enterprise networking.
How do I choose an interface IC for my project?
Before selecting an interface IC, you should make a list of required hardware interfaces using the general hardware block diagram. Make a list of all the external interfaces that the microcontroller will need to support. There are two general types of interfaces that need to be listed. The first are communication interfaces such as USB, I2C, SPI, UART, and so on. Make a special note if the application requires USB or some form of Ethernet. These interfaces greatly affect how much program space the microcontroller will need to support. The second type of interface is digital inputs and outputs, analog to digital inputs, PWM’s, etc. These two interface types will dictate the number of pins that will be required by the microcontroller


Product
Brand
Articles
Tools