web counter

Microchip Technology MCP1826 series Linear Voltage Regulators

Comprehensive Guide to MCP1826 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP1826 series Linear Voltage Regulators products.

FEATURES

  • Output current: 1000mA
  • Input voltage range: 2.3V to 6.0V
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MCP1826T-0802E/DCIC REG LINEAR 0.8V 1A SOT223-528600BUY
MCP1826T-0802E/ETIC REG LINEAR 0.8V 1A 5DDPAK28600BUY
MCP1826T-ADJE/DCIC REG LIN POS ADJ 1A SOT223-520BUY
MCP1826-1202E/ETIC REG LINEAR 1.2V 1A 5DDPAK35BUY
MCP1826-3002E/ETIC REG LINEAR 3V 1A 5DDPAK869BUY
MCP1826-ADJE/ETPwr Sply Func; Voltage Regulator; Linear; LDO; D2PAK; IS 120uA; PD 2.083W; VO 0.41V19BUY
MCP1826T-1802E/DCIn a Pack of 5, Microchip MCP1826T-1802E/DC, LDO Regulator, 1A, 1.8 V, ±2% 5+Tab-Pin, SOT-22345BUY
MCP1826-5002E/ETIC REG LINEAR 5V 1A 5DDPAK680BUY
MCP1826-3302E/ATIC REG LINEAR 3.3V 1A TO220-533BUY
MCP1826T-ADJE/ETIC REG LINEAR POS ADJ 1A 5DDPAK750BUY
MCP1826-1802E/ETIC REG LINEAR 1.8V 1A 5DDPAK11BUY
MCP1826-1802E/ATIC REG LINEAR 1.8V 1A TO220-5509BUY
MCP1826T-5002E/ETIC REG LINEAR 5V 1A 5DDPAK28600BUY
MCP1826-1202E/ATIC REG LINEAR 1.2V 1A TO220-528600BUY
MCP1826-0802E/ATIC REG LINEAR 0.8V 1A TO220-5449BUY
MCP1826T-3302E/ETIC REG LINEAR 3.3V 1A 5DDPAK1245BUY
MCP1826T-5002E/DCIC REG LINEAR 5V 1A SOT223-56091BUY
MCP1826T-1202E/DCIC REG LINEAR 1.2V 1A SOT223-5637BUY
MCP1826T-3302E/DCIC; Linear Regulator; Max. Input; 6V; Output; 3.3V; 1000MA; Accuracy; 0.5%; SOT223-50RFQ
MCP1826-2502E/ETIC REG LINEAR 2.5V 1A 5DDPAK1000BUY
Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MCP1826 series Linear Voltage Regulators

Texas Instruments LM317: The LM317 is a popular linear voltage regulator IC that offers adjustable output voltage regulation. It can be used as a substitute for the MCP1826 in applications where adjustable voltage regulation is required.  ON Semiconductor NCP1117: The NCP1117 is a fixed output voltage linear regulator IC available in various voltage options. It provides stable voltage regulation and can be used as a substitute for the MCP1826 in applications where specific fixed output voltages are needed.  STMicroelectronics L78xx Series: The L78xx series from STMicroelectronics includes various fixed output voltage linear regulators. These regulators offer options for different output voltages and can be used as substitutes for the MCP1826 in applications requiring fixed voltage regulation.

How do I choose a voltage regulator for my project?

Input voltage range: Consider the voltage range of your input power source and select a voltage regulator that can handle the input voltage range