The Microchip Technology MCP1826S is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes the 500 mA MCP1825S. The MCP1826S is a 1000mA linear regulator that provides high-current and low-output voltages
Microchip Technology MCP1826S series Linear Voltage Regulators
Comprehensive Guide to MCP1826S Integrated Circuits (ICs) Linear Voltage Regulators
This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP1826S series Linear Voltage Regulators products.
FEATURES
- Low dropout voltage
- Ceramic output capacitor stability
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| MCP1826ST-2502E/DB | IC REG LINEAR 2.5V 1A SOT223-3 | 98326 | BUY |
| MCP1826S-5002E/EB | IC REG LINEAR 5V 1A 3DDPAK | 10 | BUY |
| MCP1826S-3002E/EB | IC REG LINEAR 3V 1A 3DDPAK | 40 | BUY |
| MCP1826S-5002E/DB | IC REG LINEAR 5V 1A SOT223-3 | 1966 | BUY |
| MCP1826S-2502E/AB | IC REG LINEAR 2.5V 1A TO220-3 | 277 | BUY |
| MCP1826S-1202E/DB | IC REG LINEAR 1.2V 1A SOT223-3 | 10 | BUY |
| MCP1826S-1802E/DB | IC; Linear Regulator; Max. Input; 6V; Output; 1.8V; 1000MA; Accuracy; 0.5%; SOT223-3 | 0 | BUY |
| MCP1826S-3302E/EB | IC REG LINEAR 3.3V 1A 3DDPAK | 2 | BUY |
| MCP1826S-2502E/EB | IC REG LINEAR 2.5V 1A 3DDPAK | 2 | BUY |
| MCP1826S-1202E/AB | IC REG LINEAR 1.2V 1A TO220-3 | 449 | BUY |
| MCP1826S-1802E/AB | IC REG LINEAR 1.8V 1A TO220-3 | 323 | BUY |
| MCP1826ST-5002E/DB | IC REG LINEAR 5V 1A SOT223-3 | 32600 | BUY |
| MCP1826ST-1802E/DB | IC REG LINEAR 1.8V 1A SOT223-3 | 98326 | BUY |
| MCP1826S-3002E/AB | IC REG LINEAR 3V 1A TO220-3 | 10000 | BUY |
| MCP1826S-5002E/AB | IC REG LINEAR 5V 1A TO220-3 | 44 | BUY |
| MCP1826S-0802E/AB | LDO Regulator Pos 0.8V 1A Automotive 3-Pin(3+Tab) TO-220 | 301 | BUY |
| MCP1826S-0802E/DB | LDO Regulator Pos 0.8V 1A 4-Pin(3+Tab) SOT-223 | 513 | BUY |
| MCP1826ST-3302E/DB | IC REG LINEAR 3.3V 1A SOT223-3 | 0 | BUY |
| MCP1826S-3302E/DB | IC REG LINEAR 3.3V 1A SOT223-3 | 468 | RFQ |
| MCP1826ST-1202E/DB | LDO Regulator Pos 1.2V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R | 3127 | BUY |
Technical Documents
- MCP1826/26S
- SOT-223 Qualification 08/Aug/2013
- Packing Changes 10/Oct/2016
- DB-Microchip-datasheet-5312646.pdf
- MCP1826ST-3302E-DB-Microchip-datasheet-16044626.pdf
- Microchip-company-68.pdf
- DB-Microchip-datasheet-5312646.pdf
- MCP1826S-3302E-DB-Microchip-datasheet-16044626.pdf
- DB-Microchip-datasheet-5312646.pdf
- DB-Microchip-datasheet-5312646.pdf
- MCP1826S-1802E-DB-Microchip-datasheet-16044626.pdf
- Mult Devices Assembly 10/Aug/2018
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology MCP1826S series Linear Voltage Regulators
Texas Instruments LM317: The LM317 is a popular adjustable linear voltage regulator that can provide a wide range of output voltages. It offers similar functionality as the MCP1826S and is commonly used in various applications. Analog Devices ADP333x: The ADP333x series consists of low dropout (LDO) linear voltage regulators that provide stable output voltages. These regulators offer low quiescent current and high accuracy, making them suitable alternatives to the MCP1826S. STMicroelectronics L78xx: The L78xx series from STMicroelectronics includes fixed output voltage linear voltage regulators. These regulators provide a stable output voltage and are available in different voltage options, similar to the MCP1826S series.
How do I choose the right regulator for my project?
Choosing the right regulator for your project can be a complex task. It depends on various factors such as the specific requirements of your project, the loads you are working with, and the power features that are critical to your application


Product
Brand
Articles
Tools