web counter

Microchip Technology MCP2021 series Drivers Interface ICs

Comprehensive Guide to MCP2021 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP2021 series Drivers Interface ICs products.

FEATURES

  • Bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus
  • Covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602
  • The MCP2021-330E/SN is an integrated circuit (IC) interface driver that is used in drivers, receivers, and transceivers
  • The MCP2021-500E/P is a driver interface IC that has a supply voltage range of 4.5 V to 5.5 V
  • The MCP2021 has a maximum operating temperature of +125 °C
Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
MCP2021PT-500E/SNLIN Transceivers LIN Transceiver with Vreg and LIN9800BUY
MCP2021PT-330E/SNLIN Transceivers LIN Transceiver with Vreg and LIN29BUY
MCP2021T-330E/SNIC LIN TXRX ON-BOARD VREG 8SOIC10000BUY
MCP2021AT-500E/MDLIN Transceiver with Integrated Vreg 5V 20kBd 8-Pin DFN EP T/R5000BUY
MCP2021A-500E/MDLIN Transceiver with Integrated Vreg 5V 20kBd 8-Pin DFN EP1BUY
MCP2021-330E/MDIC LIN TXRX ON-BOARD VREG 8DFN593BUY
MCP2021-330E/PIC LIN TXRX ON-BOARD VREG 8DIP4BUY
MCP2021T-330E/MDIC LIN TXRX ON-BOARD VREG 8DFN1BUY
MCP2021-500E/SNIC LIN TXRX ON-BOARD VREG 8SOIC115BUY
MCP2021-500E/PIC LIN TXRX ON-BOARD VREG 8DIP25BUY
MCP2021P-330E/MDLIN Transceivers LIN Transceiver with Vreg and LIN1200BUY
MCP2021-330E/SNIC LIN TXRX W/V-REG 3.3V 8SOIC27867RFQ
MCP2021A-330E/MDIC TRANSCEIVER HALF 1/1 8DFN9800RFQ
MCP2021AT-500E/SNIC TRANSCEIVER HALF 1/1 8SOIC10000RFQ
MCP2021PT-330E/MDLIN Transceivers LIN Transceiver with Vreg and LIN25BUY
MCP2021-500E/MDIC LIN TXRX ON-BOARD VREG 8DFN1200RFQ
MCP2021A-500E/SNIC TRANSCEIVER HALF 1/1 8SOIC9866RFQ
MCP2021A-330E/SNLIN Transceiver with Integrated Vreg 3.3V 20kBd Automotive 8-Pin SOIC N33818RFQ
MCP2021AT-330E/SNLIN Transceiver with Integrated Vreg 3.3V 20kBd 8-Pin SOIC N T/R17105BUY
MCP2021P-500E/MDLIN Transceivers LIN Transceiver with Vreg and LIN5361BUY
Technical Documents

The MCP2021 series of drivers interface ICs from Microchip Technology provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus. The device covers LIN Bus Specification Versions 1.3, 2.0, 2.1 and SAE J2602. The MCP2021-330E/SN is an integrated circuit (IC) interface driver that is used in drivers, receivers, and transceivers.


Frequently Asked Questions

Where can we use Microchip Technology MCP2021 series Drivers Interface ICs

The MCP2021 series of drivers interface ICs from Microchip Technology provides a bidirectional, half-duplex communication physical interface to an automotive and industrial Local Interconnect (LIN) and SAE J2602 bus1.  These ICs are used in drivers, receivers, and transceivers