web counter

Microchip Technology MCP2561 series Drivers Interface ICs

Comprehensive Guide to MCP2561 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP2561 series Drivers Interface ICs products.

FEATURES

  • High-speed CAN transceiver
  • Low-power standby mode
  • Wake-up capability
  • Guaranteed operation over the extended temperature range of -40°C to +150°C
  • Available in an 8-pin SOIC package or a 3x3 mm DFN package
Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
MCP2561FDT-E/MFCAN 8Mbps Normal/Standby 5.5V 8-Pin DFN T/R180RFQ
MCP2561FD-H/PCAN 8Mbps Normal/Standby 5.5V 8-Pin PDIP Tube40RFQ
MCP2561T-H/SNCAN 1Mbps Standby 5.5V 8-Pin SOIC T/R10000RFQ
MCP2561FD-E/MFMICROCHIP MCP2561FD-E/MF. CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DFN-8840RFQ
MCP2561-H/MFIC TRANSCEIVER HALF 1/1 8DFN26491RFQ
MCP2561-H/PIC TRANSCEIVER HALF 1/1 8DIP565RFQ
MCP2561-H/SNCAN 1Mbps 5V Automotive 8-Pin SOIC N Tube50000RFQ
MCP2561-E/MFIC TRANSCEIVER HALF 1/1 8DFN78RFQ
MCP2561-E/SNCAN 1Mbps 5V Automotive 8-Pin SOIC N156000RFQ
MCP2561T-E/MFCAN 1Mbps 5V Extended 8-Pin DFN EP T/R3300RFQ
MCP2561FDT-H/MFCAN 8Mbps Normal/Standby 5.5V 8-Pin DFN T/R47RFQ
MCP2561FD-E/PMICROCHIP MCP2561FD-E/PCAN Bus, Transceiver, CAN, 1, 1, 4.5 V, 5.5 V, DIP300RFQ
MCP2561FD-E/SNMICROCHIP MCP2561FD-E/SN.CAN TRANSCEIVER, 8MBPS, 1 TX/RX, SOIC-83000RFQ
MCP2561FD-H/SNIC TRANSCEIVER CAN FLEX 8SOIC608RFQ
MCP2561FDT-E/SNCAN 8Mbps Normal/Standby 5.5V 8-Pin SOIC T/R20RFQ
MCP2561T-H/MFIC TRANSCEIVER HALF 1/1 8DFN3281RFQ
MCP2561FDT-H/SNCAN 8Mbps Normal/Standby 5.5V 8-Pin SOIC T/R16954RFQ
MCP2561-E/PIC TRANSCEIVER HALF 1/1 8DIP5RFQ
MCP2561FD-H/MFCAN 8Mbps Normal/Standby 5.5V 8-Pin DFN Tube44RFQ
MCP2561T-E/SNCAN Interface IC40RFQ
Technical Documents

The MCP2561 series of high-speed CAN transceivers from Microchip Technology is designed for use in automotive and industrial applications. The MCP2561/2FD is a second-generation high-speed CAN transceiver that offers the same features as the MCP2561/2 but guarantees operation over the extended temperature range of -40°C to +150°C. The MCP2561/2FD also features a low-power standby mode and wake-up capability. The MCP2561/2FD is available in an 8-pin SOIC package or a 3x3 mm DFN package.

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MCP2561 series Drivers Interface ICs

The MCP2561/2FD is a second-generation high-speed CAN transceiver from Microchip Technology that offers the same features as the MCP2561/2 but guarantees operation over the extended temperature range of -40°C to +150°C1. The MCP2551T-E/SN is a parametric equivalent substitute for the MCP2561T-E/SN

Where can we use Microchip Technology MCP2561 series Drivers Interface ICs

The MCP2561 series of high-speed CAN transceivers from Microchip Technology is designed for use in automotive and industrial applications. They are suitable for use in applications such as engine control units (ECUs), body control modules (BCMs), and industrial automation systems.