web counter

Microchip Technology MCP25612 series Drivers Interface ICs

Comprehensive Guide to MCP25612 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP25612 series Drivers Interface ICs products.

FEATURES

  • 2.0B compliant high-speed CAN transceiver
  • Meets the latest automotive industry requirements
  • Designed to operate in harsh environments
  • Compliant with the ISO11898-2:2016 standard
  • Supports data rates up to 8 Mbps
Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
MCP25612FDT-H/SLIC TRANSCEIVER CAN HI-SPD 14SOIC18BUY
MCP25612FDT-E/SLCAN 8Mbps Normal/Standby 5.5V 14-Pin SOIC T/R5000BUY
MCP25612FD-E/SLMicrochip MCP25612FD-E/SL, CAN Transceiver 8Mbit/s 2-channel CAN 2.0, CAN FD, 14-Pin SOIC1230BUY
MCP25612FD-H/SLIC TRANSCEIVER CAN HI-SPD 14SOIC22BUY
Technical Documents

The MCP25612 is a 2.0B compliant high-speed CAN transceiver that meets the latest automotive industry requirements. It is designed to operate in harsh environments and has an extended temperature range of -40°C to +125°C. The device is also compliant with the ISO11898-2:2016 standard and supports data rates up to 8 Mbps. The MCP25612 series of drivers interface ICs are ideal for use in automotive and industrial applications. The MCP25612 series of drivers interface ICs are available in a variety of packages including SOIC-14, TSSOP-14, and VQFN-24.


Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MCP25612 series Drivers Interface ICs

I found the following similar products or substitute components of Microchip Technology MCP25612 series Drivers Interface ICs:  MCP25612FD-E/SL, MCP25612FD-H/SL, MCP25612FDT-E/SL, MCP25612FDT-H/SL.

Where can we use Microchip Technology MCP25612 series Drivers Interface ICs

The MCP25612 series of drivers interface ICs are ideal for use in automotive and industrial applications. They are designed to operate in harsh environments and have an extended temperature range of -40°C to +125°C. The device is also compliant with the ISO11898-2:2016 standard and supports data rates up to 8 Mbps.