web counter

Microchip Technology PAC1934 series Current Regulator IC

Comprehensive Guide to PAC1934 Integrated Circuits (ICs) Current Regulator IC

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology PAC1934 series Current Regulator IC products.

FEATURES

  • High accuracy
  • Low power consumption
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PAC1934T-I/JQQuad-Channel DC Power/Energy Monitor with Accumulator 2.7V to 5.5V 16-Pin UQFN T/R9RFQ
PAC1934T-I/J6CXQUAD HIGH-SIDE CURRENT SENSOR0RFQ
Technical Documents

The PAC1934 series of current regulator ICs from Microchip Technology is a family of four-channel power/energy monitors with current sensor amplifiers and bus voltage monitors that feed high-resolution ADCs. The digital circuitry performs power calculations and energy accumulation

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology PAC1934 series Current Regulator IC

Texas Instruments INA219: The INA219 is a high-side current shunt and power monitor that provides accurate current and voltage measurements. It features a 12-bit ADC, digital interface, and programmable calibration. It is commonly used in power monitoring and management applications.  Maxim Integrated MAX471: The MAX471 is a high-side current-sense amplifier that provides accurate current measurements. It features a gain programmable amplifier, integrated precision shunt resistor, and digital interface. It is suitable for applications requiring current monitoring and protection.  Analog Devices AD8210: The AD8210 is a high common-mode voltage, current-shunt monitor that provides accurate current measurement. It features a high common-mode voltage range, high bandwidth, and low offset voltage. It is commonly used in power management and motor control applications.

What is the difference between PAC1934 and INA226?

Number of channels: The PAC1934 has four channels, while the INA226 has only one channel