The Texas Instruments TPS16632 is a 60-V, 6-A eFuse with a 31-mΩ integrated FET that provides protection for the load, source, and eFuse itself
Texas Instruments TPS16632 series Current Regulator IC
Comprehensive Guide to TPS16632 Integrated Circuits (ICs) Current Regulator IC
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS16632 series Current Regulator IC products.
FEATURES
- Adjustable output power limiting
- Adjustable current limit
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS16632RGER | DIODE ARRAY SCHOTTKY | 850 | RFQ |
| TPS16632RGET | Hot Swap Controller 1-CH 60V Positive Voltage 24-Pin VQFN EP T/R | 2500 | RFQ |
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TPS16632 series Current Regulator IC
Linear Technology (now part of Analog Devices) LT3092: This is a precision current source and regulator IC that provides adjustable current output. It offers similar functionality to the TPS16632 and can be used for applications requiring precise current control. Maxim Integrated MAX16834: The MAX16834 is a current regulator and LED driver IC designed specifically for automotive lighting applications. It offers features like adjustable current regulation, pulse-width modulation (PWM) dimming, and fault protection. ON Semiconductor NCV7680: The NCV7680 is a current regulator IC that provides accurate current control for LED applications. It offers a wide input voltage range and features such as overcurrent protection, thermal shutdown, and adjustable current output.
Can you suggest any other current regulator ICs?
Linear Current Regulator IC by STMicroelectronics: This IC provides a precise constant current starting from a varying input voltage source. It is ideal for replacing discrete-component LED driving solutions in low-voltage applications including 5 V, 12 V or 24 V supplies, providing benefits in terms of precision, integration and reliability. An external resistor is used to set the output current up to 2 A with ± 10 % precision; a dedicated pin can be used for PWM dimming. An open-drain pin output provides information on load disconnection conditions


Product
Brand
Articles
Tools