The Texas Instruments TPS26630 series is a 4.5V - 60V, 6A Industrial eFuse with integrated FET, programmable under voltage, over voltage, input reverse polarity, over current and inrush current protection features1. It has output power limiting and surge protection features. The device is available in a 24-pin VQFN package.
Texas Instruments TPS26630 series Current Regulator IC
Comprehensive Guide to TPS26630 Integrated Circuits (ICs) Current Regulator IC
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS26630 series Current Regulator IC products.
FEATURES
- 4.5V - 60V operating voltage range
- 6A current limiting
Applications
- Advanced driver assistance systems (ADAS)
- Industrial transport (non-car & non-light truck)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS26630RGET | 60V, 6A Power limiting, surge protection industrial eFuse 24-VQFN -40 to 125 | 250 | RFQ |
| TPS26630RGER | IC PWR MGMT BATTERY MGMT | 500 | RFQ |
Technical Documents

Sorry, No Data.
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TPS26630 series Current Regulator IC
TPS2660x: This is a family of current regulator ICs from Texas Instruments that offer similar features to the TPS26630, including adjustable current limiting and integrated protection features. However, the TPS2660x has a lower maximum operating voltage of 40V compared to the TPS26630's 55V. LM317: This is a popular linear voltage regulator IC that can also be used as a current regulator by adding an external resistor. It has a lower accuracy and response time compared to the TPS26630, but it is a widely available and cost-effective option. LT3080: This is a precision current source from Analog Devices that offers high accuracy and low dropout voltage. It has a lower maximum operating voltage of 36V compared to the TPS26630, but it is a good choice for applications that require high precision and low dropout voltage.
How does the TPS26630 compare to other current regulator ICs?
High accuracy: The TPS26630 provides a highly accurate current limit with a typical accuracy of +/-1.5%. This level of accuracy is often not available in other current regulator ICs. Wide operating range: The TPS26630 has a wide operating voltage range of 4.2V to 55V, making it suitable for a variety of applications. Fast response time: The TPS26630 has a fast response time of 2 microseconds, which makes it suitable for applications that require quick action to protect against overcurrent events.


Product
Brand
Articles
Tools