web counter

Texas Instruments Zero-Drift series PMIC - Current Regulation/Management

Introduction, stock information and FAQs of Zero-Drift series Current Regulator IC

In this article, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the Texas Instruments Zero-Drift series Current Regulator IC.

Applications

  • Advanced driver assistance systems (ADAS)
  • Infotainment & cluster
  • Medical
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
INA381A2IDGSTIC OP-AMP170BUY
INA381A4IDGSTIC OP-AMP266BUY
INA381A1IDGSTIC OP-AMP522BUY
INA199B2DCKTIC OPAMP CURR SENSE 30KHZ SC70-66000BUY
INA219BIDIC MONITOR PWR/CURR BIDIR 8SOIC6BUY
INA199B2RSWTIC OPAMP CURR SENSE 30KHZ 10UQFN5000BUY
INA199B3DCKTIC OPAMP CURR SENSE 14KHZ SC70-61596BUY
INA285AIDRIC CURRENT SHUNT MONITOR 8SOIC870BUY
INA284AIDRIC CURRENT SHUNT MONITOR 8SOIC3666BUY
INA223AIDSKRIC CURRENT SHUNT MONITOR 10SON3000RFQ
INA284AIDIC CURRENT SHUNT MONITOR 8SOIC11300RFQ
INA282AQDRQ1SP Amp Current Shunt Monitor Single 18V Automotive 8-Pin SOIC T/R24680RFQ
INA219AIDCurrent-Shunt Monitor 8-Pin SOIC Tube2690BUY
INA219AIDCNRG4IC CURRENT MONITOR 1% SOT23-83BUY
INA285AIDGKRIC CURRENT SHUNT MONITOR 8VSSOP3014BUY
INA283AIDGKTIC CURRENT SHUNT MONITOR 8VSSOP1000BUY
INA285AIDGKTIC CURRENT SHUNT MONITOR 8VSSOP6519BUY
INA216A1YFFTIC, CURRENT SHUNT MONITOR, 4DSBGA15BUY
INA283AIDIC CURRENT SHUNT MONITOR 8SOIC450BUY
INA199B1RSWRIC OPAMP CURR SENSE 80KHZ 10UQFN5125BUY
Technical Documents

Texas Instruments Zero-Drift series PMICs are a family of power management integrated circuits (PMICs) designed to provide high accuracy current regulation and management for a wide range of applications. The Zero-Drift series PMICs feature a low-noise, low-dropout (LDO) voltage regulator with a wide input voltage range, adjustable output voltage, and low quiescent current. The PMICs also feature a high-accuracy current-sense amplifier with a wide input voltage range and adjustable gain, as well as a programmable current limit. The Zero-Drift series PMICs are ideal for applications requiring precise current regulation and management, such as battery-powered systems, automotive systems, and industrial systems.


Features


1. Zero-Drift series PMICs from Texas Instruments provide high accuracy current regulation and management.

2. They feature a wide input voltage range of 2.7V to 5.5V and a wide output voltage range of 0.8V to 5.5V.

3. They offer high accuracy current regulation with a maximum current of 1.5A.

4. They feature a low quiescent current of only 1.5uA.

5. They are available in a small, space-saving package.


Applications


1. The Zero-Drift series PMICs from Texas Instruments are ideal for use in battery-powered applications such as wearables, IoT devices, and medical devices.

2. They are also suitable for use in automotive applications such as infotainment systems and ADAS systems.

3. They can be used in industrial applications such as motor control and power management.

4. They are also suitable for use in consumer electronics such as smartphones, tablets, and laptops.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Zero-Drift series PMIC - Current Regulation/Management?

1. Linear Technology LT1763 Series 2. ON Semiconductor NCP15X Series 3. STMicroelectronics L78 Series 4. Diodes Incorporated AP7 Series 5. Microchip Technology MCP1825 Series 6. NXP Semiconductors MC33269 Series 7. Analog Devices ADP5090 Series 8. Maxim Integrated MAX1726 Series 9. Renesas Electronics ISL8117 Series 10. Infineon Technologies BCR401 Series

What are the differences between the types of Texas Instruments Zero-Drift series PMIC - Current Regulation/Management?

1. TPS7A47: This PMIC is a low-dropout (LDO) linear regulator with a wide input voltage range of 2.7V to 5.5V and a maximum output current of 1A. It features a low quiescent current of only 10µA and a low-noise operation.  2. TPS7A49: This PMIC is a low-dropout (LDO) linear regulator with a wide input voltage range of 2.7V to 5.5V and a maximum output current of 1A. It features a low quiescent current of only 10µA and a low-noise operation. It also has an adjustable output voltage range of 0.8V to 5.5V.  3. TPS7A51: This PMIC is a low-dropout (LDO) linear regulator with a wide input voltage range of 2.7V to 5.5V and a maximum output current of 1A. It features a low quiescent current of only 10µA and a low-noise operation. It also has an adjustable output voltage range of 0.8V to 5.5V and a programmable current limit.  4. TPS7A53: This PMIC is a low-dropout (LDO) linear regulator with a wide input voltage range of 2.7V to 5.5V and a maximum output current of 1A. It features a low quiescent current of only 10µA and a low-noise operation. It also has an adjustable output voltage range of 0.8V to 5.5V, a programmable current limit, and a programmable soft-start.