web counter

Texas Instruments INA200 series Current Regulator IC

Comprehensive Guide to INA200 Integrated Circuits (ICs) Current Regulator IC

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments INA200 series Current Regulator IC products.

FEATURES

  • Complete current sense solution
  • 0.6V internal voltage reference
Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
INA200AQDGKRQ1IC CURRENT SHUNT MONITOR 8VSSOP17500BUY
INA200AIDGKRG4IC CURRENT MONITOR 3.5% 8VSSOP130RFQ
INA200AIDGKTCurrent Sense Amplifier, Open-Drain, 1 Amplifier, 16 A, MSOP, 8 Pins, -40 C, 125 C2BUY
INA200AIDGKRIC CURRENT MONITOR 3.5% 8VSSOP5510RFQ
INA200AIDRIC CURRENT SHUNT MONITOR 8SOIC10000RFQ
INA200AIDGKTG4IC CURRENT MONITOR 3.5% 8VSSOP47BUY
INA200AIDG4IC CURRENT MONITOR 3.5% 8SOIC22BUY
INA200AIDCurrent Shunt Monitor 8-Pin SOIC Tube5BUY
Technical Documents

The INA200, INA201, and INA202 devices are high-side current-shunt monitors with voltage output and integrated comparator. The INA20x devices can sense drops across shunts at common-mode voltages from –16 V to 80 V. The INA20x series is available with three output voltage scales: 20 V/V, 50 V/V, and 100 V/V, with a bandwidth up to 500-kHz

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments INA200 series Current Regulator IC

Analog Devices AD8276: The AD8276 is a precision current regulator IC that offers similar functionality to the INA200. It can regulate and control current flow in various applications, providing accurate current control and measurement.  Maxim Integrated MAX4173: The MAX4173 is a current regulator IC that can regulate and control current flow in different applications. It offers similar features to the INA200, including precise current control and protection mechanisms.  Linear Technology (now part of Analog Devices) LT3092: The LT3092 is a precision current source and regulator IC that provides accurate current control and regulation. It can be used as an alternative to the INA200 in applications requiring precise current control.

How do I choose a shunt resistor for my application?

Current Rating: The shunt resistor must be able to handle the maximum current it is expected to measure. Resistance Value: The resistance value affects the voltage drop, which in turn influences the measurement accuracy. Power Rating: The power rating determines the maximum amount of power the shunt resistor can safely dissipate as heat