web counter

Microchip Technology TC1015 series Linear Voltage Regulators

Comprehensive Guide to TC1015 Integrated Circuits (ICs) Linear Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology TC1015 series Linear Voltage Regulators products.

FEATURES

  • Input voltage range from 2.7V to 6V
  • Positive fixed output voltage of 3.3V
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TC1015-3.3VCT713IC REG LINEAR 3.3V 100MA SOT23-542RFQ
TC1015-2.8VCT713IC REG LINEAR 2.8V 100MA SOT23-5100BUY
TC1015-3.6VCT713IC REG LINEAR 3.6V 100MA SOT23-525988BUY
TC1015-2.85VCT713IC REG LIN 2.85V 100MA SOT23-52277BUY
TC1015-3.0VCT713IC REG LINEAR 3V 100MA SOT23-5139BUY
TC1015-5.0VCT713IC REG LINEAR 5V 100MA SOT23-53341BUY
TC1015-2.7VCT713IC REG LINEAR 2.7V 100MA SOT23-52928RFQ
TC1015-1.8VCT713IC REG LINEAR 1.8V 100MA SOT23-51357RFQ
TC1015-4.0VCT713IC REG LINEAR 4V 100MA SOT23-525888BUY
TC1015-2.5VCT713IC REG LINEAR 2.5V 100MA SOT23-5800BUY
TC1015-2.6VCT713IC REG LINEAR 2.6V 100MA SOT23-55000RFQ
Technical Documents

The Microchip Technology TC1015 series Linear Voltage Regulators are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. The TC1015 series is designed to be stable with ceramic capacitors and features reverse battery protection

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology TC1015 series Linear Voltage Regulators

Texas Instruments LM1117: The LM1117 series from Texas Instruments is a family of low dropout linear voltage regulators. It offers a range of output voltage options and provides stable and regulated power supply for various applications.  Analog Devices ADP333x: The ADP333x series from Analog Devices is a family of low dropout linear voltage regulators. It features low quiescent current, low dropout voltage, and excellent line and load regulation.  STMicroelectronics LDO Regulators: STMicroelectronics offers a range of low dropout linear voltage regulators, such as the LD1117, LD3980, and LDK130 series. These regulators provide stable and regulated voltage outputs with low dropout voltage and high current capability.

What is the difference between CMOS and bipolar regulators?

The main difference between CMOS and bipolar regulators is that bipolar regulators use bipolar transistors while CMOS regulators use MOSFETs