web counter

ON Semiconductor 74VHCT series Logic ICs

Introduction, stock information and FAQs of 74VHCT series Buffers & Transceivers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 74VHCT series Buffers & Transceivers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
74VHCT541AMTCXBuffers & Line Drivers Octal Buf/Line Drv30RFQ
MC74VHCT240ADTRGIC INVERTER DUAL 4-INPUT 20TSSOP2500BUY
MC74VHCT244ADTRGIC BUFF/DVR TRI-ST DUAL 20TSSOP0RFQ
MC74VHCT541ADWGBuffers & Line Drivers 5V Octal 3-State Non-Inverting TTL684RFQ
74VHCT541AMIC BUFF/DVR TRI-ST 8BIT 20SOIC42BUY
MC74VHCT541ADTRGBuffer/Line Driver 8-CH Non-Inverting 3-ST CMOS Automotive 20-Pin TSSOP T/R180BUY
74VHCT244AMXBuffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W T/R1000BUY
NLV74VHCT541ADTRGBuffer 8-CH Non-Inverting 3-State CMOS 20-Pin TSSOP T/R31BUY
NLVHCT541ADWR2GIC BUF NON-INVERT 5.5V 20SOIC35BUY
MC74VHCT125ADTR2IC BUS BUFF TRI-ST QUAD 14TSSOP0RFQ
74VHCT245MIC BUF NON-INVERT 5.5V 20SOIC0RFQ
74VHCT541ASJIC BUFFER NON-INVERT 5.5V 20SOP0RFQ
MC74VHCT125AMELBuffers & Line Drivers 5V Quad Bus 3 State0RFQ
MC74VHCT240ADTR2IC INVERTER DUAL 4-INPUT 20TSSOP7500RFQ
MC74VHCT125AMGIC BUFF NON-INVERT 5.5V 14SOEIAJ0RFQ
MC74VHCT244AMELIC BUFF NON-INVERT 5.5V 20SOEIAJ0RFQ
MC74VHCT126AMELGBuffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SO EIAJ Rail0RFQ
MC74VHCT240AMELGIC BUFFER INVERT 5.5V SOEIAJ-2050000RFQ
MC74VHCT126ADR2IC BUS BUFF TRI-ST QUAD 14SOIC0RFQ
MC74VHCT541AMELIC BUFF NON-INVERT 5.5V 20SOEIAJ0RFQ
Technical Documents

Description


The ON Semiconductor 74VHCT series Logic ICs are a family of high-speed, low-power, CMOS logic devices. They are designed to provide high-speed logic functions with low power consumption and low noise. The 74VHCT series is available in a variety of packages, including SOIC, TSSOP, and QFN. The devices feature high-speed operation, low power consumption, and low noise. They are ideal for applications such as data acquisition, signal processing, and control systems. The 74VHCT series is also compatible with a wide range of logic families, including TTL, ECL, and CMOS.



Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• High noise immunity

• High ESD protection

• Low input and output leakage

• Low propagation delay

• High fan-out capability



Applications


• Data transmission

• Clock distribution

• Bus interface

• Memory interface

• High speed logic

• Automotive applications

• Industrial control

• Medical equipment

• Telecommunications


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 74VHCT series Logic ICs?

1. Texas Instruments SN74VHC Series Logic ICs 2. NXP 74VHC Series Logic ICs 3. STMicroelectronics 74VHC Series Logic ICs 4. Fairchild 74VHC Series Logic ICs 5. Renesas 74VHC Series Logic ICs 6. Microchip 74VHC Series Logic ICs 7. Analog Devices 74VHC Series Logic ICs 8. Maxim Integrated 74VHC Series Logic ICs

What are the differences between the types of ON Semiconductor 74VHCT series Logic ICs?

The 74VHCT series of Logic ICs from ON Semiconductor are available in a variety of logic families, including 74VHCT00, 74VHCT02, 74VHCT04, 74VHCT08, 74VHCT14, 74VHCT20, 74VHCT32, and 74VHCT40. Each of these logic families has different features and capabilities.  The 74VHCT00 is a quad 2-input NAND gate, while the 74VHCT02 is a dual 4-input NAND gate. The 74VHCT04 is a quad 2-input NOR gate, and the 74VHCT08 is a dual 4-input NOR gate. The 74VHCT14 is a quad 2-input XOR gate, and the 74VHCT20 is a dual 4-input XOR gate. The 74VHCT32 is a quad 2-input XNOR gate, and the 74VHCT40 is a dual 4-input XNOR gate.  Each of these logic families also has different voltage and current ratings, as well as different propagation delays. Additionally, the 74VHCT series of Logic ICs are available in a variety of package types, including SOIC, TSSOP, and PDIP.