web counter

ON Semiconductor 7SP series Logic ICs

Introduction, stock information and FAQs of 7SP series Buffers & Transceivers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 7SP series Buffers & Transceivers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
NC7SP34P5XBuffer 1-CH Non-Inverting CMOS 5-Pin SC-70 T/R3000BUY
NC7SP126L6XBuffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 6-Pin MicroPak T/R10590BUY
NC7SP17FHXBuffers & Line Drivers TinyLogic ULP Single Buffer w/Sch Trig In8437BUY
NC7SP125P5XON SEMICONDUCTOR - NC7SP125P5X - Buffer, 900 mV to 3.6 V, SC-70-517696RFQ
NC7SP34L6XBuffers & Line Drivers Single Buffer800BUY
NC7SP126P5XIC BUFFER ULP 3ST NONINV SC70-548200RFQ
NC7SP17L6XBuffers & Line Drivers Sgl Buff Sch Trigger5000BUY
NC7SP125L6XBuffers & Line Drivers Bufer 3-STATE Output74929RFQ
NC7SP126FHXBuffers & Line Drivers ULP Buffer3642BUY
NC7SP17P5XIC BUFFER SCHM TRIG ULP SC7056000RFQ
Technical Documents

Description


ON Semiconductor's 7SP series Logic ICs are a family of high-performance, low-power, low-voltage CMOS logic devices. They are designed to provide superior performance in a wide range of applications, including automotive, industrial, and consumer electronics. The 7SP series features a wide range of logic functions, including AND, OR, NAND, NOR, XOR, XNOR, and multiplexers. The devices are available in a variety of packages, including SOIC, TSSOP, and QFN. The 7SP series is designed to operate over a wide temperature range, from -40°C to +125°C, and is compliant with the RoHS directive.



Features


• Low power consumption

• High speed operation

• Low propagation delay

• High noise immunity

• Low voltage operation

• High current drive capability

• ESD protection

• Hot plugging capability

• Low power shutdown



Applications


• Automotive

• Industrial

• Medical

• Networking

• Telecommunications

• Consumer electronics

• Automated test equipment

• Military and aerospace


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 7SP series Logic ICs?

1. Texas Instruments SN74LS Series Logic ICs 2. NXP 74HC Series Logic ICs 3. STMicroelectronics 74HC Series Logic ICs 4. Fairchild Semiconductor 74HC Series Logic ICs 5. Renesas 74HC Series Logic ICs 6. Microchip Technology 74HC Series Logic ICs 7. Analog Devices 74HC Series Logic ICs 8. Maxim Integrated 74HC Series Logic ICs

What are the differences between the types of ON Semiconductor 7SP series Logic ICs?

The 7SP series of Logic ICs from ON Semiconductor includes a variety of devices, each with its own unique features and capabilities. The main differences between the types of 7SP series Logic ICs are their logic functions, package types, and operating voltage ranges.   The 7SP series includes logic gates, flip-flops, multiplexers, and other logic functions. The package types available include DIP, SOIC, and TSSOP. The operating voltage range for the 7SP series is typically 3.3V to 5.5V.   The 7SP series also offers a variety of features such as low power consumption, high speed operation, and high noise immunity. Additionally, the 7SP series is designed to meet the requirements of automotive, industrial, and consumer applications.