web counter

ON Semiconductor NCP699 series Linear Voltage Regulators

Comprehensive Guide to NCP699 Integrated Circuits (ICs) Linear Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor NCP699 series Linear Voltage Regulators products.

FEATURES

  • Low Quiescent Current
  • Fixed Output Voltage
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
NCP699SN15T1GIC REG LINEAR 1.5V 150MA 5TSOP3000BUY
NCP699SN45T1GIC REG LINEAR 4.5V 150MA 5TSOP1648BUY
NCP699SN14T1GIC REG LINEAR 1.4V 150MA 5TSOP1645RFQ
NCP699SN31T1GIC REG LINEAR 3.1V 150MA 5TSOP27500BUY
NCP699SN13T1GIC REG LINEAR 1.3V 150MA 5TSOP75BUY
NCP699SN29T1GIC REG LINEAR 2.9V 150MA 5TSOP24009BUY
NCP699SN50T1GIC REG LINEAR 5V 150MA 5TSOP3000BUY
NCP699SN18T1GIC REG LINEAR 1.8V 150MA 5TSOP3000BUY
NCP699SN33T1GIC REG LINEAR 3.3V 150MA 5TSOP39654RFQ
NCP699SN34T1GIC REG LINEAR 3.4V 150MA 5TSOP25751BUY
NCP699SN30T1GIC REG LINEAR 3V 150MA 5TSOP6000RFQ
NCP699SN25T1GIC REG LINEAR 2.5V 150MA 5TSOP885000BUY
NCP699SN28T1GIC REG LINEAR 2.8V 150MA 5TSOP885000BUY
Technical Documents

The NCP699 series is a family of low-dropout linear voltage regulators manufactured by ON Semiconductor. These regulators are designed for use in handheld communication equipment and portable battery-powered applications that require low quiescent current

Frequently Asked Questions

What are the similar products or Substitute Components of ON Semiconductor NCP699 series Linear Voltage Regulators

Texas Instruments LM317: The LM317 is a popular linear voltage regulator IC that provides adjustable output voltage regulation. It offers a wide input voltage range and can be used in various applications requiring precise voltage regulation.  STMicroelectronics L78 series: The L78 series from STMicroelectronics includes several linear voltage regulator ICs with different output voltage options. These regulators offer low dropout voltage, high current capability, and thermal shutdown protection.  Analog Devices ADP7104: The ADP7104 is a low dropout linear voltage regulator IC that provides fixed output voltage options. It offers low noise, high PSRR (Power Supply Rejection Ratio), and low quiescent current, making it suitable for noise-sensitive applications.