web counter

ON Semiconductor SuperFET® II series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of SuperFET® II series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor SuperFET® II series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
FCHD125N65S3R0-F155FET 650V 24A TO247AD20292RFQ
FCHD190N65S3R0-F155FET 650V 17A TO247AD21RFQ
FDBL9401L-F085NMOS LL TOLL 40V 0.55 MOH20000RFQ
FDB9409L-F085NMOS D2PAK 40V 3.5 MOHM100000RFQ
FDD8453LZ-F085MOSFET N-CH 40V 50A DPAK9000RFQ
FDFMA2P029Z-F106-20V -3.1A 95 O PCH ER T18000RFQ
FCPF190N60-F152MOSFET N-CH 600V 20.2A TO-220F1086RFQ
FDMC86260ET150Trans MOSFET N-CH 150V 5.4A 8-Pin Power QFN EP T/R90000RFQ
FQD12N20LTM-F085PNMOS DPAK 200V 280 MOHM1350RFQ
FCH190N65F-F085MOSFET N-CH 650V 20.6A TO247113RFQ
NTPF150N65S3HFMOSFET N-CH 650V 24A3998RFQ
FDMS8350LET40MOSFET PT8 40V/20V NchPower Trench MOSFET22222RFQ
FQD4N25TFMOSFET N-CH 250V 3A DPAK0RFQ
FDP2570MOSFET N-CH 150V 22A TO-220AB68456RFQ
FQD6N40TFMOSFET N-CH 400V 4.2A DPAK0RFQ
FQI15P12TUTrans MOSFET P-CH 120V 15A 3-Pin(3+Tab) I2PAK Rail832RFQ
FQU5N50TUMOSFET N-CH 500V 3.5A IPAK0RFQ
FQB15P12TMMOSFET P-CH 120V 15A D2PAK0RFQ
FQB5N50TMMOSFET N-CH 500V 4.5A D2PAK0RFQ
FQPF44N08MOSFET N-CH 80V 25A TO-220F0RFQ
Technical Documents

Description


The ON Semiconductor SuperFET® II series Transistors are a family of high-performance, low-cost, low-voltage, single-channel MOSFETs. These transistors are designed to provide superior performance in a wide range of applications, including power management, motor control, and signal conditioning. The SuperFET® II series features a low on-resistance, low gate charge, and low gate-to-source capacitance, making them ideal for high-speed switching applications. Additionally, these transistors are available in a variety of packages, including TO-220, TO-252, and SOT-223, making them suitable for a wide range of applications.



Features


1. Low On-Resistance: The SuperFET® II series transistors feature low on-resistance, which allows for higher current flow and improved efficiency.


2. Low Gate Threshold Voltage: The SuperFET® II series transistors feature a low gate threshold voltage, which allows for improved switching performance.


3. High Frequency Operation: The SuperFET® II series transistors are designed for high frequency operation, allowing for improved signal integrity.


4. Low Input Capacitance: The SuperFET® II series transistors feature low input capacitance, which allows for improved signal integrity.



Applications


1. Power Management: The SuperFET® II series transistors are ideal for power management applications, such as DC-DC converters, power supplies, and motor control.


2. Automotive: The SuperFET® II series transistors are suitable for automotive applications, such as engine control, lighting, and powertrain control.


3. Industrial: The SuperFET® II series transistors are suitable for industrial applications, such as motor control, power supplies, and process control.


4. Consumer Electronics: The SuperFET® II series transistors are suitable for consumer electronics applications, such as audio amplifiers, portable devices, and gaming consoles.


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor SuperFET® II series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ Transistors - FETs, MOSFETs - Single 2. STMicroelectronics STripFET™ Transistors - FETs, MOSFETs - Single 3. Vishay Siliconix SiFET™ Transistors - FETs, MOSFETs - Single 4. NXP Semiconductors TrenchMOS™ Transistors - FETs, MOSFETs - Single 5. Texas Instruments NexFET™ Transistors - FETs, MOSFETs - Single 6. Renesas Electronics SuperFET™ III Transistors - FETs, MOSFETs - Single

What are the differences between the types of ON Semiconductor SuperFET® II series Transistors - FETs, MOSFETs - Single?

FETs: Field-Effect Transistors are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. FETs are available in both single and dual configurations.  MOSFETs: Metal-Oxide-Semiconductor Field-Effect Transistors are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. MOSFETs are available in both single and dual configurations.  Single FETs and MOSFETs: Single FETs and MOSFETs are three-terminal devices that use an electric field to control the flow of current. They are available in both single and dual configurations. Single FETs and MOSFETs are typically used in low-power applications, such as amplifiers, switches, and voltage regulators. Single FETs and MOSFETs are typically more efficient than dual FETs and MOSFETs, as they require less power to operate.