web counter

Renesas Electronics America Inc. ISL31470E series Drivers Interface ICs

Comprehensive Guide to ISL31470E Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL31470E series Drivers Interface ICs products.

FEATURES

  • Fault-protected
  • Extended common-mode range differential transceiver that exceeds the RS-485 and RS-422 standards for balanced communication
  • RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V
  • Operates in environments with common-mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market
  • Designed for half-duplex communication over one twisted pair cable. It features a Full Fail-Safe design that ensures a logic high Rx output if the Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ISL31470EIBZ-T7AIC TRANSCEIVER FULL 1/1 14SOIC24BUY
ISL31470EIBZIC TRANSCEIVER FULL 1/1 14SOIC26BUY
ISL31470EIBZ-TIC TRANSCEIVER FULL 1/1 14SOIC0RFQ
Technical Documents

The ISL31470E is a fault-protected, extended common-mode range differential transceiver that exceeds the RS-485 and RS-422 standards for balanced communication. It is part of the ISL3147xE family of transceivers that are designed to operate in harsh industrial environments. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common-mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.

The ISL31470E is designed for half-duplex communication over one twisted pair cable. It features a Full Fail-Safe design that ensures a logic high Rx output if the Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. The Rx outputs feature high drive levels - typically 15mA at V OL = 1V (to ease the design of opto-coupled isolated interfaces). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available.


Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL31470E series Drivers Interface ICs

The ISL31470E series Drivers Interface ICs are designed to operate in harsh industrial environments and are suitable for applications such as industrial automation, process control, security systems, building automation, and HVAC.