web counter

Renesas Electronics America Inc. ISL31472E series Drivers Interface ICs

Comprehensive Guide to ISL31472E Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL31472E series Drivers Interface ICs products.

FEATURES

  • Fault protected RS-485 bus pins that are protected against overvoltages up to ±60V1.
  • Extended common-mode range that operates in environments with common-mode voltages up to ±15V (exceeds the RS-485 requirement)1.
  • Full fail-safe (open, short, terminated) RS-485 receivers1.
  • High Rx IOL for opto-couplers in isolated designs1.
  • Hot plug circuitry - Tx and Rx outputs remain three-state during power-up/power-down1.
Applications

  • Factory automation & control
  • Lighting
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
ISL31472EIBZ-TIC TRANSCEIVER HALF 1/1 8SOIC4347BUY
ISL31472EIBZ-T7AIC TRANSCEIVER HALF 1/1 8SOIC0RFQ
ISL31472EIPZIC TRANSCEIVER HALF 1/1 8DIP0RFQ
ISL31472EIBZRENESAS - ISL31472EIBZ - RS422/RS485 Transceiver, 1 Driver, 1 Receiver, 4.5V to 5.5V Supply, SOIC-140BUY
Technical Documents

The ISL31472E series is a family of half-duplex RS-485/RS-422 transceivers that operate on a single 5V supply and are fully compliant with the TIA/EIA-485-A and TIA/EIA-422-B standards. The series includes the ISL31472E, ISL31475E, ISL31478E, ISL31479E, ISL31480E, ISL31481E, ISL31482E and ISL31483E. The ISL31472E is a half-duplex RS-485/RS-422 transceiver that operates on a single 5V supply and is fully compliant with the TIA/EIA-485-A and TIA/EIA-422-B standards. It has a data rate of 250kbps and is available in an 8-SOIC package.


Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL31472E series Drivers Interface ICs?

The ISL31472E series of half-duplex RS-485/RS-422 transceivers can be used in various applications such as:  Utility meters/automated meter reading systems High node count systems PROFIBUSTM and field bus networks, and factory automation Security camera networks Building lighting and environmental control systems Industrial/process control networks.