The ISL31492E is a fault-protected, 5V powered, differential transceiver that exceeds the RS-485 and RS-422 standards for balanced communication. It is part of the ISL3149xE family of devices that are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are protected against faults up to ±60V. Additionally, the extended common mode range allows these transceivers to operate in environments with common mode voltages up to ±25V (>2x the RS-485 requirement), making this RS-485 family one of the most robust on the market.
Renesas Electronics America Inc. ISL31492E series Drivers Interface ICs
Comprehensive Guide to ISL31492E Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL31492E series Drivers Interface ICs products.
FEATURES
- Fault protected
- 5V powered
- Differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication
- RS-485 transceiver pins (driver outputs and receiver inputs) are protected against faults up to ±60V
- Extended common mode range allows these transceivers to operate in environments with common mode voltages up to ±25V (>2x the RS-485 requirement), making this RS-485 family one of the most robust on the market
Applications
- Building automation
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ISL31492EIBZ-T | IC TRANSCEIVER HALF 1/1 8SOIC | 5000 | RFQ |
| ISL31492EIBZ | IC TRANSCEIVER HALF 1/1 8SOIC | 810 | BUY |
| ISL31492EIRTZ-T7A | IC TRANSCEIVER HALF 1/1 8TDFN | 45 | BUY |
| ISL31492EIBZ-T7A | IC TRANSCEIVER HALF 1/1 8SOIC | 257 | BUY |
| ISL31492EIUZ-T | IC TRANSCEIVER HALF 1/1 8MSOP | 0 | RFQ |
| ISL31492EIUZ-T7A | IC TRANSCEIVER HALF 1/1 8MSOP | 0 | RFQ |
| ISL31492EIUZ | IC TRANSCEIVER HALF 1/1 8MSOP | 51420 | RFQ |
| ISL31492EIRTZ-T | IC TRANSCEIVER HALF 1/1 8TDFN | 35 | BUY |
| ISL31492EIRTZ | IC TRANSCEIVER HALF 1/1 8TDFN | 18 | BUY |
| ISL31492EIPZ | IC TRANSCEIVER HALF 1/1 8DIP | 0 | RFQ |
Technical Documents
- ISL31490E-3E/5E/6E/8E
- Bond Wire Material 13/Mar/2013
- DFN/QFN Copper Wire Bond Wire 25/Oct/2013
- Driver Switching Updates 13/May/2015
- Alternate Manufacturing Site 05/Feb/2014
- Multiple Devices 10/Jun/2015
Frequently Asked Questions
Where can we use Renesas Electronics America Inc. ISL31492E series Drivers Interface ICs
The ISL31492E series Drivers Interface ICs are used in various applications such as industrial automation, building automation, security systems, HVAC control systems, and more.


Product
Brand
Articles
Tools