web counter

Renesas Electronics America Inc. ISL3152E series Drivers Interface ICs

Comprehensive Guide to ISL3152E Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL3152E series Drivers Interface ICs products.

FEATURES

  • High V OD: 3.1V (Typ) into R D = 54Ω
  • Low bus currents: 125μA constitutes a true 1/8 unit load
  • Allows for up to 512 transceivers on the bus
  • ±16.5kV ESD protection on bus I/O pins
  • High transient overvoltage tolerance of ±100V
  • Full fail-safe outputs for open or shorted inputs
Applications

  • Building automation
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ISL3152EIBZ-TIC TRANSCEIVER HALF 1/1 8SOIC723RFQ
ISL3152EIUZ-TIC TRANSCEIVER HALF 1/1 8MSOP2015RFQ
ISL3152EIUZIC TRANSCEIVER HALF 1/1 8MSOP0BUY
ISL3152EIBZ-T7AIC TRANSCEIVER HALF 1/1 8SOIC16885BUY
ISL3152EIUZ-T7AIC TRANSCEIVER HALF 1/1 8MSOP50BUY
ISL3152EIBZIC TRANSCEIVER HALF 1/1 8SOIC10000BUY
ISL3152EIBZ-T7IC TRANSCEIVER HALF 1/1 8SOIC16885BUY
ISL3152EIPZIC TRANSCEIVER HALF 1/1 8DIP0RFQ
Technical Documents

The ISL3152E series is a family of 5V powered RS-485/RS-422 transceivers that features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4-2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54Ω load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120Ω terminations in a star topology. These devices possess less than 125μA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.


Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL3152E series Drivers Interface ICs?

The ISL3152E series Integrated Circuits (ICs) Drivers Interface ICs can be used in applications such as:  Industrial control systems, Building automation systems, Security systems Instrumentation and metering systems, Medical equipment.