web counter

Renesas Electronics America Inc. ISL3159E series Drivers Interface ICs

Comprehensive Guide to ISL3159E Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL3159E series Drivers Interface ICs products.

FEATURES

  • ±15kV IEC61000 ESD protection on RS-485 I/O pins and Class 3 HBM ESD level on all other pins.
  • Large differential VOUT of 2.8V into 54Ω for better noise immunity or drive up to 6 terminations.
  • High data rates of up to 40Mbps.
  • Specified for +125°C operation.
  • Full fail-safe (open, shorted, terminated/undriven) receiver
Applications

  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
ISL3159EFUZ-TIC TRANSCEIVER HALF 1/1 8MSOP4659BUY
ISL3159EIRZ-TIC TRANSCEIVER HALF 1/1 10DFN9BUY
ISL3159EFBZ-TIC TRANSCEIVER HALF 1/1 8SOIC57340RFQ
ISL3159EFUZ-T7AIC TRANSCEIVER HALF 1/1 8MSOP903BUY
ISL3159EFRZ-T7AIC TRANSCEIVER HALF 1/1 10DFN597BUY
ISL3159EIRZIC TRANSCEIVER HALF 1/1 10DFN3238BUY
ISL3159EIBZIC TRANSCEIVER HALF 1/1 8SOIC1960BUY
ISL3159EFRZIC TRANSCEIVER HALF 1/1 10DFN2000BUY
ISL3159EIUZ-TIC TRANSCEIVER HALF 1/1 8MSOP0RFQ
ISL3159EIBZ-TIC TRANSCEIVER HALF 1/1 8SOIC1578BUY
ISL3159EIUZIC TRANSCEIVER HALF 1/1 8MSOP51420BUY
ISL3159EIBZ-T7AIC TRANSCEIVER HALF 1/1 8SOIC40BUY
ISL3159EFBZIC TRANSCEIVER HALF 1/1 8SOIC2500BUY
ISL3159EFUZIC TRANSCEIVER HALF 1/1 8MSOP10000BUY
ISL3159EFRZ-TIC TRANSCEIVER HALF 1/1 10DFN0RFQ
ISL3159EIUZ-T7AIC TRANSCEIVER HALF 1/1 8MSOP1024BUY
ISL3159EFBZ-T7AIC TRANSCEIVER HALF 1/1 8SOIC214BUY
ISL3159EIRZ-T7AIC TRANSCEIVER HALF 1/1 10DFN0RFQ
Technical Documents

The ISL3159E series Drivers Interface ICs is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high-speed PROFIBUS applications, and is offered in industrial and extended Industrial (-40°C to +125°C) temperature ranges.

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL3159E series Drivers Interface ICs

The ISL3159E series Drivers Interface ICs is used for balanced communication in RS-485 and RS-422 standards. It is also used for high speed PROFIBUS applications.