web counter

Renesas Electronics America Inc. ISL3172E series Drivers Interface ICs

Comprehensive Guide to ISL3172E Integrated Circuits (ICs) Drivers Interface ICs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL3172E series Drivers Interface ICs products.

FEATURES

  • Low bus currents
  • Full fail-safe design
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ISL3172EIUZISL3172E Series 250 kbps 15 kV Half-Duplex Surface Mount Transceiver - MSOP-80RFQ
ISL3172EIBZIC TRANSCEIVER HALF 1/1 8SOIC5880BUY
ISL3172EIBZ-T7AIC TRANSCEIVER HALF 1/1 8SOIC25BUY
ISL3172EIUZ-TIC TRANSCEIVER HALF 1/1 8MSOP189BUY
ISL3172EIBZ-TIC TXRX RS422/485 250KBPS 8SOIC19979RFQ
Technical Documents

The ISL3172E is a part of the ISL317xE series of drivers interface ICs manufactured by Renesas Electronics America Inc.. It is a ±15kV ESD protected, 3.3V powered single transceiver that meets both the RS-485 and RS-422 standards for balanced communication

Frequently Asked Questions

What are the similar products or Substitute Components of Renesas Electronics America Inc. ISL3172E series Drivers Interface ICs

Texas Instruments SN65HVDxx: The SN65HVDxx series from Texas Instruments offers various RS-485 and RS-422 driver and receiver ICs. These components provide similar functionality to the ISL3172E and are commonly used in industrial communication applications.  Analog Devices ADM485/ADM248x: The ADM485 and ADM248x series from Analog Devices are popular RS-485 transceivers that provide robust communication in industrial and automotive applications. They offer similar features to the ISL3172E and are widely used in various systems.  Maxim Integrated MAX13487E/MAX481/MAX485: Maxim Integrated offers a range of RS-485 transceivers, including the MAX13487E, MAX481, and MAX485 series. These components provide reliable communication in industrial and harsh environments and are suitable substitutes for the ISL3172E.