The Renesas ISL317xE (ISL3170E, ISL3171E, ISL3172E, ISL3173E, ISL3174E, ISL3175E, ISL3176E, ISL3177E, ISL3178E) are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125μA/-100μA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. The ISL3170E through ISL3175E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals. The ISL3170E, ISL3171E, ISL3173E, ISL3174E, ISL3176E, and ISL3177E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.
Renesas Electronics America Inc. ISL3173E series Drivers Interface ICs
Comprehensive Guide to ISL3173E Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL3173E series Drivers Interface ICs products.
FEATURES
- ±15kV IEC61000 ESD protection on RS-485 I/O pins
- ±15kV Class 3 ESD level on all other pins >7kV HBM
- Full fail-safe (open, short, terminated/floating) receivers
- Hot plug - Tx and Rx outputs remain three-state during power-up (only versions with output enable pins)
- True 1/8 unit load allows up to 256 devices on the bus
Applications
- Advanced driver assistance systems (ADAS)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ISL3173EIUZ | RENESAS - ISL3173EIUZ - RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | 1960 | RFQ |
| ISL3173EIUZ-T | IC TRANSCEIVER FULL 1/1 10MSOP | 2500 | RFQ |
| ISL3173EIBZ-T | IC TRANSCEIVER FULL 1/1 14SOIC | 800 | BUY |
| ISL3173EIBZ | IC TRANSCEIVER FULL 1/1 14SOIC | 3146 | BUY |
Frequently Asked Questions
What are the similar products or Substitute Components of Renesas Electronics America Inc. ISL3173E series Drivers Interface ICs
I found a few substitute components for the ISL3173E ICs: ISL3178EIBZ-T by Renesas Electronics America Inc1 ISL3295EFHZ-T by Renesas Electronics America Inc2 Renesas Electronics ISL3173E Series RS-422/RS-485 Interface IC
Where can we use Renesas Electronics America Inc. ISL3173E series Drivers Interface ICs
The Renesas ISL3173E series Drivers Interface ICs are used in applications that require balanced communication such as remote utility meter reading systems where individual meter readings are routed to a concentrator using an RS-485 network. The high allowed node count minimizes the number of repeaters required


Product
Brand
Articles
Tools