web counter

Renesas Electronics America Inc. ISL3177E series Drivers Interface ICs

Comprehensive Guide to ISL3177E Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL3177E series Drivers Interface ICs products.

FEATURES

  • ±15kV ESD Protected
  • 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication
  • Very low bus currents +125µA/-100µA, that present a true “1/8 unit load” to the RS-485 bus
  • Full Fail-Safe design ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven
  • Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ISL3177EIUZ-TIC TXRX RS422/485 20MBPS 8MSOP5000BUY
ISL3177EIBZ±15kV ESD Protected, 3.3V, Full Fail-Safe, Low Pwr, High Speed or Slew Rate Limi100BUY
ISL3177EIBZ-TIC TRANSCEIVER FULL 1/1 8SOIC2563RFQ
ISL3177EIUZRENESAS - ISL3177EIUZ - RS422/RS485 TRANSCEIVER, 20MBPS, MSOP-80BUY
Technical Documents

The ISL3177E is a ±15kV ESD Protected, 3.3V, Full Fail-Safe, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceiver. It is part of the Renesas ISL317xE series of ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. The ISL3170E through ISL3175E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals. The ISL3170E, ISL3171E, ISL3173E, ISL3174E, ISL3176E, and ISL3177E are configured for full duplex (separate Rx input and Tx output pins) applications.


Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL3177E series Drivers Interface ICs

Industrial controls Building automation systems Security systems HVAC systems Instrumentation and metering