The ISL3179E series is a high ESD protected, 3.3V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It has low bus currents (+220μA/-150μA), so it presents a “1/5 unit load” to the RS-485 bus. This allows up to 160 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. The ISL3179E is a half duplex version that multiplexes the Rx inputs and Tx outputs to allow a transceiver with an output disable function in 8 Ld packages. The ISL3180E is configured for full duplex applications. The ISL3179E series is high ESD protected (see Table 2 on page 2), 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each device has low bus currents (+220µA/-150µA), so they present a “1/5 unit load” to the RS-485 bus.
Renesas Electronics America Inc. ISL3179E series Drivers Interface ICs
Comprehensive Guide to ISL3179E Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL3179E series Drivers Interface ICs products.
FEATURES
- High ESD protection on RS-485 I/O pins - ISL3179E . . . . . . . . . . . . . . . . . . . . . . . . ±16.5kV IEC61000 - ISL3180E . . . . . . . . . . . . . . . . . . . . . . . ±12kV HBM - Class 3 HBM level on all other pins (ISL3179E). >9kV
- Specified for +125°C operation (ISL3179EF Only)
- High data rates. up to 40Mbps
- 5V tolerant logic inputs
- 1/5 unit load allows up to 160 devices on the bus
Applications
- Building automation
- Factory automation & control
- Wired networking
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ISL3179EFBZ-T | IC TRANSCEIVER HALF 1/1 8SOIC | 40 | RFQ |
| ISL3179EIRZ-T | IC TRANSCEIVER HALF 1/1 10DFN | 7106 | BUY |
| ISL3179EIUZ | IC TRANSCEIVER HALF 1/1 8MSOP | 1 | RFQ |
| ISL3179EFBZ | RENESAS - ISL3179EFBZ - TRANSCEIVER, RS-485/RS-422, SOIC8 | 23 | BUY |
| ISL3179EIBZ | RENESAS - ISL3179EIBZ - Transceiver RS422/RS485, 3V-3.6V supply, SOIC-8 | 0 | RFQ |
| ISL3179EIRZ | Single Transmitter/Receiver RS-422/RS-485 10-Pin DFN EP | 492 | BUY |
| ISL3179EIBZ-T | IC TXRX 3.3V RS485 RS422 8SOIC | 1699 | RFQ |
| ISL3179EFUZ-T | IC TRANSCEIVER HALF 1/1 8MSOP | 50000 | RFQ |
| ISL3179EFRZ | IC TRANSCEIVER HALF 1/1 10DFN | 18 | BUY |
| ISL3179EFUZ | IC TRANSCEIVER HALF 1/1 8MSOP | 0 | RFQ |
| ISL3179EIUZ-T | IC TRANSCEIVER HALF 1/1 8MSOP | 2015 | RFQ |
| ISL3179EFRZ-T | IC TRANSCEIVER HALF 1/1 10DFN | 5387 | BUY |
| ISL3179EFBZ-T7A | IC TRANSCEIVER HALF 1/1 8SOIC | 660 | BUY |
| ISL3179EIBZ-T7A | Transceiver RS422, RS485, 3V-3.6V supply, 1 Driver, SOIC-8 | 35 | BUY |
Technical Documents
- ISL3179E, ISL3180E
- New T-type End Plug 08/Jun/2016
- Wafer Fab Site Transfer 09/Jul/2014
- Bond Wire Material 11/Jun/2013
- Renesas-company-44.pdf
- Test Site Change 30/Oct/2013
- ISL54220IRUEVAL1Z Eval Board Manual
Frequently Asked Questions
Where can we use Renesas Electronics America Inc. ISL3179E series Drivers Interface ICs
The ISL3179E series is used in various applications such as motor controller/position encoder systems, factory automation, field bus networks, security networks, building environmental control systems, and industrial/process control networks .


Product
Brand
Articles
Tools