web counter

Renesas Electronics America Inc. ISL32432 series Drivers Interface ICs

Comprehensive Guide to ISL32432 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL32432 series Drivers Interface ICs products.

FEATURES

  • 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication.
  • Low supply current of 300µA, making them ideal for battery-powered applications.
  • Characterized for operation over the temperature range of -40°C to +85°C.
  • Full fail-safe (open, shorted, terminated/undriven) receiver inputs
  • 1/8 unit load allows up to 256 devices on the bus.
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ISL32432EIBZIC TRANSCEIVER HALF 1/1 8SOIC50000BUY
ISL32432EIUZ-T7AIC TXRX RS422/RS485 8MSOP27BUY
ISL32432EIBZ-T7ASingle Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R264BUY
ISL32432EIBZ-TIC TRANSCEIVER HALF 1/1 8SOIC1500BUY
ISL32432EIUZ-TIC TRANSCEIVER HALF 1/1 8MSOP51420RFQ
ISL32432EIUZIC TRANSCEIVER HALF 1/1 8MSOP515BUY
Technical Documents

The ISL32432 series of Drivers Interface ICs from Renesas Electronics America Inc. are 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. They feature a low supply current of 300µA, making them ideal for battery-powered applications. The ISL32432E is characterized for operation over the temperature range of -40°C to +85°C.

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL32432 series Drivers Interface ICs

The ISL32432 series of Drivers Interface ICs from Renesas Electronics America Inc. are 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. They feature a low supply current of 300µA, making them ideal for battery-powered applications . These ICs can be used in various applications such as industrial automation, building automation, security systems, and HVAC systems .