The ISL32472E series is a fault-protected, extended common-mode range differential transceiver that exceeds the RS-485 and RS-422 standards for balanced communication. It is designed to operate in environments with common-mode voltages up to ±15V (exceeds the RS-485 requirement), making this fault-protected RS-485 family one of the most robust on the market. The transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54Ω load. This yields better noise immunity than standard RS-485 ICs or allows up to six 120Ω terminations in star topologies. The receiver (Rx) inputs feature a full fail-safe design that ensures a logic high Rx output if the Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. The Rx outputs feature high drive levels; typically, 15mA at V OL = 1V (to ease the design of opto-coupled isolated interfaces). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available.
Renesas Electronics America Inc. ISL32472E series Drivers Interface ICs
Comprehensive Guide to ISL32472E Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL32472E series Drivers Interface ICs products.
FEATURES
- Fault-protected
- Extended common-mode range differential transceiver that exceeds the RS-485 and RS-422 standards for balanced communication.
- Designed to operate in environments with common-mode voltages up to ±15V (exceeds the RS-485 requirement), making this fault-protected RS-485 family one of the most robust on the market.
- The transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54Ω load.
- The receiver (Rx) inputs feature a full fail-safe design that ensures a logic high Rx output if the Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus123.
Applications
- Building automation
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ISL32472EIBZ | IC TXRX RS485 FAULT PROT 8SOIC | 1103 | BUY |
| ISL32472EIBZ-T7A | IC TRANSCEIVER HALF 1/1 8SOIC | 21 | BUY |
| ISL32472EIBZ-T | IC TRANSCEIVER HALF 1/1 8SOIC | 17500 | RFQ |
Technical Documents
- ISL3247xE
- Alternate Manufacturing Site 05/Feb/2014
- ISL32472EIBZ-T7A-Renesas-datasheet-136959227.pdf
- ISL32472EIBZ-T7A-Renesas-datasheet-13277062.pdf
- Renesas-company-44.pdf
Frequently Asked Questions
Where can we use Renesas Electronics America Inc. ISL32472E series Drivers Interface ICs
The ISL32472E series is used in various applications such as industrial automation, building automation, security systems, HVAC systems, and more.


Product
Brand
Articles
Tools