The ISL32478E series from Renesas Electronics America Inc. is a fault-protected, extended common-mode range differential transceiver that exceeds the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are fault protected against overvoltages up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. The transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54Ω load. This yields better noise immunity than standard RS-485 ICs or allows up to six 120Ω terminations in star topologies. The receiver (Rx) inputs feature a full fail-safe design that ensures a logic high Rx output if the Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. The Rx outputs feature high drive levels; typically, 15mA at V OL = 1V (to ease the design of opto-coupled isolated interfaces). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available.
Renesas Electronics America Inc. ISL32478E series Drivers Interface ICs
Comprehensive Guide to ISL32478E Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL32478E series Drivers Interface ICs products.
FEATURES
- Fault protected against overvoltages up to ±60V and are protected against ±16.5kV ESD strikes without latch-up.
- Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54Ω load.
- Receiver (Rx) inputs feature a full fail-safe design that ensures a logic high Rx output if the Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus.
- Rx outputs feature high drive levels; typically, 15mA at V OL = 1V (to ease the design of opto-coupled isolated interfaces).
- Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available
Applications
- Building automation
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ISL32478EIBZ-T | IC TRANSCEIVER HALF 1/1 8SOIC | 20000 | RFQ |
| ISL32478EIBZ-T7A | IC TRANSCEIVER HALF 1/1 8SOIC | 14 | BUY |
| ISL32478EIBZ | IC TRANSCEIVER HALF 1/1 8SOIC | 980 | RFQ |
Technical Documents
- ISL3247xE
- Alternate Manufacturing Site 05/Feb/2014
- ISL32478EIBZ-T7A-Renesas-datasheet-136959227.pdf
- ISL32478EIBZ-T7A-Renesas-datasheet-13277062.pdf
- Renesas-company-44.pdf
Frequently Asked Questions
Where can we use Renesas Electronics America Inc. ISL32478E series Drivers Interface ICs
The ISL32478E series Drivers Interface ICs are fault-protected, extended common-mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. They are used in applications such as industrial automation, building automation, security systems, HVAC control systems, and motor control systems.


Product
Brand
Articles
Tools