web counter

Renesas Electronics America Inc. ISL3330 series Drivers Interface ICs

Comprehensive Guide to ISL3330 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL3330 series Drivers Interface ICs products.

FEATURES

  • 3.3V, ±15kV ESD Protected, Dual Protocol (RS-232/RS-485) Transceivers
  • BiCMOS interface ICs that are user-configured as either a single RS-422/RS-485 differential transceiver or as a dual (2 Tx, 2 Rx) RS-232 transceiver
  • In RS-232 mode, the on-board charge pump generates RS-232 compliant ±5V Tx output levels from a supply as low as 3.15V
  • In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards
  • The RS-485 receiver features full failsafe operation, so the Rx output remains in a high state if the inputs are open or shorted together
Applications

  • Factory automation & control
  • Electronic point of sale (EPOS)
Associated Products

Part NumberDescriptionStockRFQ
ISL3330IAZ-T7AISL3330 Series ±15kV ESD 3.3 V RS-232/RS-485 Transceivers - SSOP-202463BUY
ISL3330IAZ-TIC TRANSCEIVER FULL 2/2 20SSOP1000BUY
ISL3330IAZIC TRANSCEIVER FULL 2/2 20SSOP0RFQ
Technical Documents

The ISL3330 series is a BiCMOS interface IC that can be user-configured as either a single RS-422/RS-485 differential transceiver or as a dual (2 Tx, 2 Rx) RS-232 transceiver. In RS-232 mode, the on-board charge pump generates RS-232 compliant ±5V Tx output levels from a supply as low as 3.15V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V. In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The RS-485 receiver features full failsafe operation, so the Rx output remains in a high state if the inputs are open or shorted together. The RS-485 transmitter supports up to three data rates, two of which are slew rate limited for problem-free communications. The charge pump disables in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors. Both RS-232/RS-485 modes feature loopback and shutdown functions. The loopback mode internally connects the Tx outputs to the corresponding Rx input, which facilitates the implementation of board-level self-test functions. The outputs remain connected to the loads during loopback, where connection problems (e.g., shorted connectors or cables) can be detected. The shutdown mode disables the Tx and Rx outputs, disables the charge pump if in RS-232 mode, and places the IC in a low current (30µA) mode。

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL3330 series Drivers Interface ICs

The ISL3330 series can be used in various applications such as gaming applications (e.g., slot machines), single-board computers, factory automation, security networks, industrial/process control networks, level translators (e.g., RS-232 to RS-422), and point of sale equipment.