web counter

Renesas Electronics America Inc. ISL41334 series Drivers Interface ICs

Comprehensive Guide to ISL41334 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL41334 series Drivers Interface ICs products.

FEATURES

  • ±15kV ESD Protected
  • 5V
  • Two Port
  • Dual Protocol (RS-232/RS-485) Transceivers
  • Full fail-safe operation
Applications

  • Building automation
  • Factory automation & control
  • Medical
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
ISL41334IRZIC TRANSCEIVER FULL 2/2 40QFN0RFQ
ISL41334IRZ-T7AIC TRANSCEIVER FULL 2/2 40QFN159BUY
ISL41334IRZ-TRENESAS - ISL41334IRZ-T - RS232/RS422/RS485 Transceiver, 2 Drivers, 2 Receivers, 4.5V to 5.5V Supply, QFN-400BUY
Technical Documents

The ISL41334 is a two-port interface IC that can be independently configured as a single RS-485, RS-422 transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. With both ports set to the same mode, two RS-485, RS-422 transceivers, or four RS-232 transceivers are available. If either port is in RS-232 mode, the onboard charge pump generates RS-232 compliant ±5V Tx output levels from a single V CC supply as low as 4.5V. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V, and the Tx outputs handling ±12V. In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The receivers feature “full fail-safe” operation, so the Rx outputs remain in a high state if the inputs are open or shorted together. The transmitters support up to three data rates, two of which are slew rate limited for problem-free communications. The charge pump disables when both ports are in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors. Both RS-232 and RS-485 modes feature loopback and shutdown functions. Loopback internally connects the Tx outputs to the corresponding Rx input, to facilitate board level self-test implementation. The outputs remain connected to the loads during loopback so connection problems (such as shorted connectors or cables) can be detected. Shutdown mode disables the Tx and Rx outputs, disables the charge pumps, and places the IC in a low current (µA) mode.

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL41334 series Drivers Interface ICs?

Industrial control systems Building automation systems Security systems Instrumentation and measurement systems Medical equipment.