web counter

Renesas Electronics America Inc. ISL4485E series Drivers Interface ICs

Comprehensive Guide to ISL4485E Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL4485E series Drivers Interface ICs products.

FEATURES

  • High speed, BiCMOS 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication.
  • Each driver output/receiver input is protected against ±15kV ESD strikes without latch-up.
  • The excellent differential output voltage coupled with high drive-current output stages allows 20Mbps operation over twisted pair networks up to 450 feet in length.
  • The 25kΩ receiver input resistance presents a single unit load to the RS-485 bus, allowing up to 32 transceivers on the network.
  • Receiver (Rx) inputs feature a fail-safe if open design, which ensures a logic high Rx output if Rx inputs are floating. Driver (Tx) outputs are short circuit protected even for voltages exceeding the power supply voltage
Applications

  • Factory automation & control
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
ISL4485EIBIC TRANSCEIVER HALF 1/1 8SOIC0RFQ
ISL4485EIBZ-TIC TRANSCEIVER HALF 1/1 8SOIC0RFQ
ISL4485EIB-TIC TRANSCEIVER HALF 1/1 8SOIC0RFQ
ISL4485EIBZIC TRANSCEIVER HALF 1/1 8SOIC110BUY
Technical Documents

The ISL4485E is a high-speed, BiCMOS 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It is a 5V, Half Duplex, 20Mbps, ±15kV ESD Protected, RS-485/RS-422 Transceiver . Each driver output/receiver input is protected against ±15kV ESD strikes without latch-up. The excellent differential output voltage coupled with high drive-current output stages allows 20Mbps operation over twisted pair networks up to 450 feet in length. The 25kΩ receiver input resistance presents a single unit load to the RS-485 bus, allowing up to 32 transceivers on the network. Receiver (Rx) inputs feature a fail-safe if open design, which ensures a logic high Rx output if Rx inputs are floating. Driver (Tx) outputs are short circuit protected even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive 

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL4485E series Drivers Interface ICs

The ISL4485E series Drivers Interface ICs can be used in applications such as industrial automation, building automation, security systems, and HVAC systems .