web counter

Renesas Electronics America Inc. ISL4489E series Drivers Interface ICs

Comprehensive Guide to ISL4489E Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL4489E series Drivers Interface ICs products.

FEATURES

  • ESD protected
  • BiCMOS
  • 5V powered
  • Single transceivers that meet both the RS-485 and RS-422 standards for balanced communication
  • Data rates up to 15Mbps are achievable using the ISL4491E, which features higher slew rates
Applications

  • Factory automation & control
  • Building automation
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
ISL4489EIBIC TRANSCEIVER FULL 1/1 14SOIC0RFQ
ISL4489EIB-TIC TRANSCEIVER FULL 1/1 14SOIC0RFQ
ISL4489EIBZIC TRANSCEIVER FULL 1/1 14SOIC30BUY
ISL4489EIBZ-TIC TRANSCEIVER FULL 1/1 14SOIC14000BUY
Technical Documents

The ISL4489E series is a set of ESD-protected, “fractional” Unit Load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output and receiver input is protected against ±15kV ESD strikes without latch-up. The Rx inputs and Tx outputs present a 1/8 unit load to the RS-485 bus, which allows a total of 256 transmitters and receivers on the network for large node count systems. These devices are configured for full duplex (separate Rx input and Tx output pins) applications, so they are ideal for RS-422 networks requiring high ESD tolerance on the bus pins. The ISL4489E uses a slew rate limited driver that reduces EMI and minimizes reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 15Mbps are achievable using the ISL4491E, which features higher slew rates.

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL4489E series Drivers Interface ICs?

The ISL4489E series can be used in various applications such as factory automation, security networks, building environmental control systems, industrial/process control networks, level translators (for example, RS-232 to RS-422), and RS-232 “extension cords” .