web counter

Renesas Electronics America Inc. ISL6236 series Specialized Voltage Regulators

Comprehensive Guide to ISL6236 Integrated Circuits (ICs) Specialized Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL6236 series Specialized Voltage Regulators products.

FEATURES

  • High-Efficiency Quad-Output
  • Flexible Output Options
  • Package: The package comes in a 32-QFN (5x5) format.
  • External Charge Pump Monitor
  • Linear Regulator
Applications

  • PC & notebooks
Associated Products

Part NumberDescriptionStockRFQ
ISL6236IRZA-TR5281IC REG CTRLR NOTEBK 4OUT 32QFN7096RFQ
ISL6236AIRZ-TSoft Sw PWM Cntrlr 2-OUT Power Supply Controller 200KHz/300KHz/400KHz/500KHz 32-Pin QFN EP T/R39BUY
ISL6236AIRZIC REG CTRLR NOTEBK 4OUT 32QFN1987BUY
ISL6236IRZA-TKR5281IC REG CTRLR NOTEBK 4OUT 32QFN0RFQ
ISL6236IRZAR5281IC REG CTRLR NOTEBK 4OUT 32QFN0RFQ
Technical Documents

The ISL6236 is a dual step-down, switch-mode power-supply (SMPS) controller that generates logic-supply voltages in battery-powered systems. The device includes two pulse-width modulation (PWM) controllers, 5V/3.3V and 1.5V/1.05V. The output of SMPS1 can also be adjusted from 0.7V to 5.5V. The SMPS2 output can be adjusted from 0V to 2.5V by setting REFIN2 voltage. An optional external charge pump can be monitored through SECFB. This device features a linear regulator providing 3.3V/5V, or adjustable from 0.7V to 4.5V output via LDOREFIN. The linear regulator provides up to 100mA output current with automatic linear-regulator bootstrapping to the BYP input. When in switchover, the LDO output can source up to 200mA.

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL6236 series Specialized Voltage Regulators?

The Renesas Electronics America Inc. ISL6236 series Specialized Voltage Regulators are primarily used in notebook computers as they are high-efficiency, quad-output, main power supply controllers. Apart from this, they can also be used in other areas where there is a need for high-efficiency power supply controllers and where the voltage requirements align with the output options of these regulators.