web counter

Texas Instruments TPS65100 series Specialized Voltage Regulators

Comprehensive Guide to TPS65100 Integrated Circuits (ICs) Specialized Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS65100 series Specialized Voltage Regulators products.

FEATURES

  • It is a multiple specialized voltage regulator with 24 terminations.
  • It is designed for automotive applications and meets the AEC-Q100 standard.
  • The auxiliary linear regulator controller can be used to generate a 3.3-V logic power rail for systems powered by a 5-V supply rail only.
  • The main output, a 1.6-...
  • It also includes a triple output LCD supply with a linear regulator and VCOM buffer.
Applications

  • Advanced driver assistance systems (ADAS)
  • TV
  • PC & notebooks
Associated Products

Part NumberDescriptionStockRFQ
TPS65100RGERIC LCD SUPPLY TFT QUAD 24-VQFN3000BUY
TPS65100PWPTriple Output LCD Supply 24-Pin HTSSOP EP Tube12BUY
TPS65100PWPRTEXAS INSTRUMENTS - TPS65100PWPR - TRIPLE OUTPUT LCD SUPPLY, 24-HTSSOP, FULL REEL10000RFQ
TPS65100QPWPRQ1IC LCD SUPPLY TFT QUAD 24-HTSSOP2918BUY
Technical Documents

The Texas Instruments TPS65100 series is a specialized voltage regulator designed for TFT LCD applications. It is a multiple specialized voltage regulator with 24 terminations. It is designed for automotive applications and meets the AEC-Q100 standard. The auxiliary linear regulator controller can be used to generate a 3.3-V logic power rail for systems powered by a 5-V supply rail only. The main output, a 1.6-... It also includes a triple output LCD supply with a linear regulator and VCOM buffer. This series is primarily used in applications that require precise voltage regulation, such as TFT LCD applications.


Frequently Asked Questions

Where can we use Texas Instruments TPS65100 series Specialized Voltage Regulators

The Texas Instruments TPS65100 series Specialized Voltage Regulators are primarily used in applications that require precise voltage regulation, particularly in TFT LCD applications. Here are some key applications:  TFT LCD Panels: They are commonly used in Thin Film Transistor (TFT) Liquid Crystal Display (LCD) panels which are used in computer monitors, televisions, mobile phones, handheld devices, etc.  Automotive Applications: Given its compliance with the AEC-Q100 standard, it can be used in various automotive applications.  Power Management: They are used for creating a stable power supply for digital systems.  Consumer Electronics: They can be used in various consumer electronics that require efficient and precise power management.  As always, it is recommended to refer to the datasheet or technical documentation provided by Texas Instruments for specific application details.