web counter

Texas Instruments TPS65105 series Specialized Voltage Regulators

Comprehensive Guide to TPS65105 Integrated Circuits (ICs) Specialized Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS65105 series Specialized Voltage Regulators products.

FEATURES

  • It has a 2.7-V to 5.8-V Input Voltage Range and a 1.6-MHz Fixed Switching Frequency
  • The IC has three independent adjustable outputs
  • The Boost Converter Output Voltage V O1 of up to 15 V With < 1% Output Voltage Accuracy
  • It also has a Negative Regulated Charge Pump V O2 and Positive Charge Pump V O3
  • The IC has an Integrated VCOM Buffer and Virtual Synchronous Converter Technology in Boost Converter
Applications

  • TV
  • PC & notebooks
Associated Products

Part NumberDescriptionStockRFQ
TPS65105RGERIC LCD SUPPLY TFT QUAD 24-VQFN3000RFQ
TPS65105PWPRIC LCD SUPPLY TFT QUAD 24HTSSOP10000RFQ
TPS65105PWPLCD DRVR 3.3V/5V 24-Pin HTSSOP EP Tube5BUY
TPS65105RGERG4IC, TRIPLE OUTPUT LCD SUPPLY, QFN-24 - More Details12549BUY
Technical Documents

Sorry, No Data.

The TPS65105 is part of the TPS6510x Triple Output LCD Supply With Linear Regulator and VCOM Buffer series. It is a triple output LCD supply with linear regulator and VCOM buffer. The IC has a 2.7-V to 5.8-V Input Voltage Range and a 1.6-MHz Fixed Switching Frequency. It has three independent adjustable outputs. The Boost Converter Output Voltage V O1 of up to 15 V With < 1% Output Voltage Accuracy. It also has a Negative Regulated Charge Pump V O2 and Positive Charge Pump V O3. The IC has an Integrated VCOM Buffer and Virtual Synchronous Converter Technology in Boost Converter.

Frequently Asked Questions

Where can we use Texas Instruments TPS65105 series Specialized Voltage Regulators?

The TPS65105 series offers a compact and small power supply solution that provides all three voltages required by thin film transistor (TFT) LCD displays. The auxiliary linear regulator controller can be used to generate a 3.3-V logic power rail for systems powered by a 5-V supply rail only.