The TPS51020 is a dual, voltage mode, DDR selectable, synchronous, step-down controller for notebook system power. It is designed to operate from an input voltage supply range of 4.5 V to 28 V. The device provides two synchronous step-down outputs with DDR memory tracking capability. The device uses D-CAP2™ mode control providing fast transient response and supporting both ceramic and low ESR output capacitors.
Texas Instruments TPS51020 series Specialized Voltage Regulators
Comprehensive Guide to TPS51020 Integrated Circuits (ICs) Specialized Voltage Regulators
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS51020 series Specialized Voltage Regulators products.
FEATURES
- DDR Selectable Synchronous Buck Controller: TPS51020 is a dual, DDR selectable, synchronous buck controller.
- High Performance: They're designed for high performance applications.
- Wide Output Voltage Range: These regulators can handle a voltage range from 0.9V to 24V.
- High Efficiency: These are highly efficient regulators ideal for power-sensitive applications.
- Packaging and Operating Temperature: The device is available in 30 pins and 30 terminations 30-TFSOP (0.173, 4.40mm Width). It has an operating temperature range of -40°C to 85°C.
Applications
- PC & notebooks
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS51020DBT | IC DUAL DC/DC CTRLR SYNC 30TSSOP | 87 | BUY |
| TPS51020DBTRG4 | Dual, DDR selectable, Synchronous buck controller 30-TSSOP -40 to 85 | 1725 | BUY |
| TPS51020DBTR | IC DUAL DC/DC SYNC CTRLR 30TSSOP | 7688 | BUY |
Technical Documents
- TPS51020DBTRG4-Texas-Instruments-datasheet-150243.pdf
- TPS51020DBTRG4-Texas-Instruments-datasheet-14173457.pdf
- TPS51020DBTR-Texas-Instruments-datasheet-150243.pdf
- TPS51020DBTR-Texas-Instruments-datasheet-8442464.pdf
- TPS51020DBTR-Texas-Instruments-datasheet-14173457.pdf
- TPS51020DBT-Texas-Instruments-datasheet-17728811.pdf
- TPS51020DBT-Texas-Instruments-datasheet-150243.pdf
- TPS51020DBT-Texas-Instruments-datasheet-141928.pdf
- TPS51020DBT-Texas-Instruments-datasheet-32769.pdf
- TPS51020DBT-Texas-Instruments-datasheet-112926.pdf
- TPS51020DBT-Texas-Instruments-datasheet-7606634.pdf
- TPS51020DBT-Texas-Instruments-datasheet-14173457.pdf
Frequently Asked Questions
Where can we use Texas Instruments TPS51020 series Specialized Voltage Regulators
The Texas Instruments TPS51020 series Specialized Voltage Regulators are primarily used in systems that require high performance and high efficiency, such as notebook systems. Apart from this, they can also be used in other areas where dual synchronous buck controllers are needed and where the voltage requirements align with the 0.9V to 24V voltage range of these regulators.


Product
Brand
Articles
Tools