The ISL81387 series is a BiCMOS interface IC that can be configured by the user as either a single RS-422, RS-485 differential transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. It is designed to provide ±15kV ESD protection and is capable of operating at 5V. In RS-232 mode, the on-board charge pump generates RS-232 compliant ±5V Tx output levels, from a supply as low as 4.5V. Four small 0.1µF capacitors are required for the charge pump. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V, and the Tx outputs handling ±12V. In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The RS-485 receiver features full fail-safe operation, so the Rx output remains in a high state if the inputs are open or shorted together. The RS-485 transmitter supports up to three data rates, two of which are slew rate limited for problem-free communications. The charge pump disables in RS-485 mode, thereby saving power, minimizing noise and eliminating the charge pump capacitors. Both RS-232, RS-485 modes feature loopback and shutdown functions.
Renesas Electronics America Inc. ISL81387 series Drivers Interface ICs
Comprehensive Guide to ISL81387 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL81387 series Drivers Interface ICs products.
FEATURES
- 5V powered, user selectable RS-232 or RS-485, RS-422 interface port (two RS-232 transceivers or one RS-485, RS-422 transceiver)
- ±15kV (HBM) ESD protected bus pins (RS-232 or RS-485)
- True flow-through pinouts simplify board layouts
- Pb-Free (RoHS compliant)
- Large (2.7V) differential VOUT for improved noise immunity in RS-485, RS-422 networks
Applications
- Building automation
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ISL81387IBZ | IC TRANSCEIVER HALF 2/2 20SOIC | 365 | BUY |
| ISL81387IAZ-T7A | IC TRANSCEIVER HALF 2/2 20SSOP | 9 | BUY |
| ISL81387IBZ-T | IC TRANSCEIVER HALF 2/2 20SOIC | 7 | BUY |
| ISL81387IAZ-T | IC TRANSCEIVER HALF 2/2 20SSOP | 0 | RFQ |
| ISL81387IAZ | ISL3138 Series ±15 kV ESD 5 V One Port RS-232/RS-485 Transceiver - SSOP-20 | 146 | BUY |
Technical Documents
- ISL41387, ISL81387
- Renesas-company-44.pdf
- Assembly Site Chg 07/Jan/2016
- ISL81387IAZ-T-Renesas-datasheet-134128120.pdf
- ISL81387IAZ-T-Renesas-datasheet-8399857.pdf
- ISL81387IAZ-T.-Renesas-datasheet-41641251.pdf
Frequently Asked Questions
Where can we use Renesas Electronics America Inc. ISL81387 series Drivers Interface ICs
The ISL81387 series is designed to provide ±15kV ESD protection and is capable of operating at 5V. It can be configured by the user as either a single RS-422, RS-485 differential transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. These devices are commonly used in industrial automation, building automation, security systems, and point-of-sale terminals.


Product
Brand
Articles
Tools