web counter

Renesas Electronics America Inc. ISL83490 series Drivers Interface ICs

Comprehensive Guide to ISL83490 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL83490 series Drivers Interface ICs products.

FEATURES

  • 3.3V full-duplex transceiver that meets both RS-485 and RS-422 standards for balanced communication.
  • Designed to operate at data rates up to 10Mbps and is suitable for half-duplex communication.
  • Features a low-power shutdown mode that reduces power consumption when the driver is disabled.
  • Has a thermal shutdown feature that protects the device from damage due to excessive power dissipation.
  • Available in an 8-lead SOIC package or an 8-lead DIP package
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ISL83490IBZ-TRENESAS - ISL83490IBZ-T - RS422/RS485 Transceiver, 1 Driver, 1 Receiver, 3V to 3.6V Supply, SOIC-80RFQ
ISL83490IB-TIC TRANSCEIVER FULL 1/1 8SOIC0RFQ
ISL83490IPIC TRANSCEIVER FULL 1/1 8DIP0RFQ
ISL83490IBIC TRANSCEIVER FULL 1/1 8SOIC0RFQ
ISL83490IBZISL83490 Series 3.6 V 10 Mbps (-40 to +85°C)RS-485/RS-422 Transceiver - SOIC-80BUY
Technical Documents

The ISL83490 series is a 3.3V full-duplex transceiver that meets both RS-485 and RS-422 standards for balanced communication. It is designed to operate at data rates up to 10Mbps and is suitable for half-duplex communication. The ISL83490 series features a low-power shutdown mode that reduces power consumption when the driver is disabled. It also has a thermal shutdown feature that protects the device from damage due to excessive power dissipation. The ISL83490 series is available in an 8-lead SOIC package or an 8-lead DIP package.

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL83490 series Drivers Interface ICs

The ISL83490 series Drivers Interface ICs can be used in various applications such as industrial automation, building automation, security systems, and HVAC systems.