web counter

Semtech Corporation Automotive, AEC-Q100, RailClamp® series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q100, RailClamp® series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Semtech Corporation Automotive, AEC-Q100, RailClamp® series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
RCLAMP3346PQTNTESD Suppressor TVS Hex Uni-Dir ±20kV 7-Pin SGP SMD T/R48023RFQ
RCLAMP1644T.TNTTVS DIODE 5V 15V SLP1508N5T24RFQ
UCLAMP4061P.TNTTVS DIODE 40V 80V SLP1608P25011RFQ
UCLAMP0871P.TNTTVS DIODE 8V 23V SGP1610N229500RFQ
RCLAMP3331Y.TFTTVS DIODE 3.3VWM 7.5VC15000RFQ
UCLAMP0512Z.TFTTVS DIODE 5VWM 15VC SLP0603P3X3A68000RFQ
RCLAMP0561Z.TNTTVS DIODE 5.5V 20V SGP0603P2X3158000RFQ
UCLAMP1211Z.TFTTVS DIODE 12V 25V SLP0603P2X328215RFQ
UCLAMP0555T.TNTTVS DIODE 5VWM 15VC SLP1007N6T0RFQ
UCLAMP3301H.THTTVS DIODE 3.3VWM 8VC SOD-5236234RFQ
RCLAMP3361Z.TFTTVS DIODE 7A IPP16509RFQ
RCLAMP5031T.TNTTVS DIODE 5V 10V SLP0806P2T4835RFQ
RCLAMP2594N.TCTESD Suppressors / TVS Diodes Low Cap. RailClamp 4 Line Surge/ESD Prot.775RFQ
RCLAMP0508M.TESD Suppressor Diode Arrays 15KV 10-Pin MSOP T/R31RFQ
SRDA05-4.TETTVS DIODE 5VWM 20VC 8SOIC10RFQ
UCLAMP3673P.TCTTVS DIODE 36VWM 50VC SGP3016N616RFQ
UCLAMP5612T.TNTTVS DIODE 5VWM 12.5VC SLP1508N5T42RFQ
SRDA05-6.TBTSEMTECH - SRDA05-6.TBT - TVS DIODE ARRAY, 500W, 5V, SOIC300RFQ
RCLAMP0854P.TCTTVS DIODE 5.5V 30V SLP1616P63000RFQ
RCLAMP0502N.TCTTVS DIODE 6.5V 30V SLP1210N659RFQ
Technical Documents

Description


Semtech Corporation Automotive, AEC-Q100, RailClamp® series TVS - Diodes is a leading provider of advanced semiconductor solutions for automotive, industrial, and consumer applications. The company's portfolio of products includes a wide range of TVS diodes, ESD protection devices, and transient voltage suppressors (TVS) for automotive, industrial, and consumer applications. The RailClamp® series of TVS diodes are designed to protect sensitive electronic components from voltage transients and ESD events. These devices are AEC-Q100 qualified and offer superior performance in a variety of automotive applications. The RailClamp® series of TVS diodes are designed to provide reliable protection for automotive, industrial, and consumer applications.



Features


* AEC-Q100 qualified for automotive applications

* Low capacitance and low leakage current

* Low clamping voltage

* High surge capability

* High ESD protection

* RoHS compliant


Applications


* Automotive: Automotive power systems, ECUs, sensors, and other automotive electronics

* Industrial: Industrial power systems, controllers, and other industrial electronics

* Rail: Rail power systems, controllers, and other rail electronics

* Telecom: Telecom power systems, controllers, and other telecom electronics



Frequently Asked Questions

What are the Alternative Products of Semtech Corporation Automotive, AEC-Q100, RailClamp® series TVS - Diodes?

"1. Vishay Automotive, AEC-Q100, TransGuard® series TVS - Diodes 2. Littelfuse Automotive, AEC-Q100, TransGuard® series TVS - Diodes 3. ON Semiconductor Automotive, AEC-Q100, TransGuard® series TVS - Diodes 4. Infineon Automotive, AEC-Q100, TransGuard® series TVS - Diodes 5. NXP Automotive, AEC-Q100, TransGuard® series TVS - Diodes 6. STMicroelectronics Automotive, AEC-Q100, TransGuard® series TVS - Diodes 7. ROHM Automotive, AEC-Q100, TransGuard® series TVS - Diodes 8. Diodes Incorporated Automotive, AEC-Q100, TransGuard® series TVS - Diodes 9. Bourns Automotive, AEC-Q100, TransGuard® series TVS - Diodes 10. Panasonic Automotive, AEC-Q100, TransGuard® series TVS - Diodes"

What are the differences between the types of Semtech Corporation Automotive, AEC-Q100, RailClamp® series TVS - Diodes?

"Automotive: Automotive grade TVS diodes are designed to protect automotive electronics from voltage transients caused by load dump, inductive kickback, and other electrical events. These diodes are designed to meet the stringent requirements of the AEC-Q100 standard.  AEC-Q100: AEC-Q100 is a quality assurance program developed by the Automotive Electronics Council (AEC) to ensure the reliability of automotive electronic components. It is a set of standards that define the quality and reliability requirements for automotive electronic components.  RailClamp® Series TVS Diodes: RailClamp® series TVS diodes are designed to protect sensitive electronic components from voltage transients caused by load dump, inductive kickback, and other electrical events. These diodes are designed to meet the stringent requirements of the AEC-Q100 standard and are available in a variety of packages."