web counter

Semtech Corporation RailClamp®, SR series TVS Diodes

Introduction, stock information and FAQs of RailClamp®, SR series TVS Diodes

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Semtech Corporation's RailClamp®, SR series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
RCLAMP3346PQTNTESD Suppressor TVS Hex Uni-Dir ±20kV 7-Pin SGP SMD T/R48023RFQ
RCLAMP1644T.TNTTVS DIODE 5V 15V SLP1508N5T24RFQ
UCLAMP4061P.TNTTVS DIODE 40V 80V SLP1608P25011RFQ
UCLAMP0871P.TNTTVS DIODE 8V 23V SGP1610N229500RFQ
RCLAMP0561Z.TNTTVS DIODE 5.5V 20V SGP0603P2X3158000RFQ
UCLAMP1211Z.TFTTVS DIODE 12V 25V SLP0603P2X328215RFQ
UCLAMP0555T.TNTTVS DIODE 5VWM 15VC SLP1007N6T0RFQ
UCLAMP3301H.THTTVS DIODE 3.3VWM 8VC SOD-5236234RFQ
RCLAMP3361Z.TFTTVS DIODE 7A IPP16509RFQ
RCLAMP5031T.TNTTVS DIODE 5V 10V SLP0806P2T4835RFQ
UCLAMP3673P.TCTTVS DIODE 36VWM 50VC SGP3016N616RFQ
UCLAMP5612T.TNTTVS DIODE 5VWM 12.5VC SLP1508N5T42RFQ
RCLAMP2594N.TCTESD Suppressors / TVS Diodes Low Cap. RailClamp 4 Line Surge/ESD Prot.775RFQ
RCLAMP0508M.TESD Suppressor Diode Arrays 15KV 10-Pin MSOP T/R31RFQ
SRDA05-4.TETTVS DIODE 5VWM 20VC 8SOIC10RFQ
RCLAMP3331Y.TFTTVS DIODE 3.3VWM 7.5VC15000RFQ
UCLAMP0512Z.TFTTVS DIODE 5VWM 15VC SLP0603P3X3A68000RFQ
RCLAMP0594P.TAT4-LINES 5V 0.3PF ESD SMF2510P8 (0RFQ
RCLAMP01892PWQCLOW CAPACITANCE RAILCLAMP 2-LINE0RFQ
SRDA05-6.TBTSEMTECH - SRDA05-6.TBT - TVS DIODE ARRAY, 500W, 5V, SOIC300RFQ
Technical Documents

Semtech Corporation's RailClamp® SR series TVS diodes are designed to protect sensitive electronic components from voltage transients caused by lightning, electrostatic discharge (ESD), and other transient voltage events. These devices are designed to clamp the voltage to a safe level, preventing damage to the protected components. The RailClamp® SR series TVS diodes are available in a variety of packages, including SOT-23, SOT-223, and SMA. They feature low capacitance, low clamping voltage, and fast response times. The RailClamp® SR series TVS diodes are ideal for use in automotive, industrial, and consumer applications.


Features


* Low capacitance: The RailClamp® SR series TVS diodes have a low capacitance of 0.2pF, which helps to reduce the noise generated by high-speed data lines.

* Low clamping voltage: The RailClamp® SR series TVS diodes have a low clamping voltage of 5.5V, which helps to protect sensitive components from overvoltage.

* High surge capability: The RailClamp® SR series TVS diodes have a high surge capability of up to 30A, which helps to protect against high-energy transients.


Applications


* Automotive: The RailClamp® SR series TVS diodes are used in automotive applications to protect sensitive components from overvoltage and high-energy transients.

* Industrial: The RailClamp® SR series TVS diodes are used in industrial applications to protect sensitive components from overvoltage and high-energy transients.

* Consumer electronics: The RailClamp® SR series TVS diodes are used in consumer electronics applications to protect sensitive components from overvoltage and high-energy transients.


Frequently Asked Questions

What are the Alternative Products of Semtech Corporation RailClamp®, SR series TVS - Diodes?

1. Littelfuse TVS Diode Arrays 2. Bourns Transient Voltage Suppressors 3. Vishay Transient Voltage Suppressors 4. ON Semiconductor Transient Voltage Suppressors 5. STMicroelectronics Transient Voltage Suppressors 6. Infineon Transient Voltage Suppressors 7. NXP Transient Voltage Suppressors 8. Microchip Transient Voltage Suppressors 9. Texas Instruments Transient Voltage Suppressors 10. ROHM Transient Voltage Suppressors

What are the differences between the types of Semtech Corporation RailClamp®, SR series TVS - Diodes?

RailClamp® SR series TVS Diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other voltage transients. The RailClamp® SR series offers a wide range of ESD protection levels, from 1.5kV to 30kV, and a wide range of clamping voltages, from 5V to 30V.  The main difference between the RailClamp® SR series and other TVS diodes is that the RailClamp® SR series is designed to be mounted directly onto a printed circuit board (PCB) and is available in a variety of packages. This allows for a more compact design and easier installation. Additionally, the RailClamp® SR series offers a higher level of ESD protection than other TVS diodes, making it ideal for applications that require a higher level of protection.