web counter

Semtech Corporation RailClamp® series TVS Diodes

Introduction, stock information and FAQs of RailClamp® series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Semtech Corporation RailClamp® series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
RCLAMP3346PQTNTESD Suppressor TVS Hex Uni-Dir ±20kV 7-Pin SGP SMD T/R48023RFQ
RCLAMP1644T.TNTTVS DIODE 5V 15V SLP1508N5T24RFQ
UCLAMP4061P.TNTTVS DIODE 40V 80V SLP1608P25011RFQ
UCLAMP0871P.TNTTVS DIODE 8V 23V SGP1610N229500RFQ
RCLAMP3331Y.TFTTVS DIODE 3.3VWM 7.5VC15000RFQ
UCLAMP0512Z.TFTTVS DIODE 5VWM 15VC SLP0603P3X3A68000RFQ
RCLAMP0561Z.TNTTVS DIODE 5.5V 20V SGP0603P2X3158000RFQ
UCLAMP1211Z.TFTTVS DIODE 12V 25V SLP0603P2X328215RFQ
UCLAMP0555T.TNTTVS DIODE 5VWM 15VC SLP1007N6T0RFQ
UCLAMP3301H.THTTVS DIODE 3.3VWM 8VC SOD-5236234RFQ
RCLAMP3361Z.TFTTVS DIODE 7A IPP16509RFQ
RCLAMP5031T.TNTTVS DIODE 5V 10V SLP0806P2T4835RFQ
RCLAMP2594N.TCTESD Suppressors / TVS Diodes Low Cap. RailClamp 4 Line Surge/ESD Prot.775RFQ
RCLAMP0508M.TESD Suppressor Diode Arrays 15KV 10-Pin MSOP T/R31RFQ
SRDA05-4.TETTVS DIODE 5VWM 20VC 8SOIC10RFQ
UCLAMP3673P.TCTTVS DIODE 36VWM 50VC SGP3016N616RFQ
UCLAMP5612T.TNTTVS DIODE 5VWM 12.5VC SLP1508N5T42RFQ
SRDA05-6.TBTSEMTECH - SRDA05-6.TBT - TVS DIODE ARRAY, 500W, 5V, SOIC300RFQ
RCLAMP0854P.TCTTVS DIODE 5.5V 30V SLP1616P63000RFQ
RCLAMP0502N.TCTTVS DIODE 6.5V 30V SLP1210N659RFQ
Technical Documents

Description


Semtech Corporation's RailClamp® series of Transient Voltage Suppressors (TVS) are designed to protect sensitive electronic components from voltage transients caused by lightning, electrostatic discharge (ESD), and other power surges. These TVS diodes are available in a variety of packages, including SOT-23, SMA, and SMB, and are designed to provide superior protection against voltage transients. The RailClamp® series of TVS diodes feature low capacitance, low clamping voltage, and fast response times, making them ideal for protecting sensitive electronic components from voltage transients.



Features


* Low capacitance: The RailClamp® series TVS diodes offer low capacitance, which helps to reduce the amount of noise generated by high-speed data lines.

* Low clamping voltage: The RailClamp® series TVS diodes have a low clamping voltage, which helps to protect sensitive components from overvoltage.

* High surge capability: The RailClamp® series TVS diodes have a high surge capability, which helps to protect against high-energy transients.

* Low leakage current: The RailClamp® series TVS diodes have a low leakage current, which helps to reduce power consumption.



Applications


* Automotive: The RailClamp® series TVS diodes are used in automotive applications to protect sensitive components from overvoltage and high-energy transients.

* Industrial: The RailClamp® series TVS diodes are used in industrial applications to protect sensitive components from overvoltage and high-energy transients.

* Telecommunications: The RailClamp® series TVS diodes are used in telecommunications applications to protect sensitive components from overvoltage and high-energy transients.

* Consumer electronics: The RailClamp® series TVS diodes are used.


Frequently Asked Questions

What are the Alternative Products of Semtech Corporation RailClamp® series TVS - Diodes?

"1. Littelfuse TVS Diode Arrays 2. Vishay Transient Voltage Suppressors 3. Bourns Transient Voltage Suppressors 4. ON Semiconductor Transient Voltage Suppressors 5. STMicroelectronics Transient Voltage Suppressors 6. Infineon Transient Voltage Suppressors 7. NXP Transient Voltage Suppressors 8. Microchip Transient Voltage Suppressors 9. Texas Instruments Transient Voltage Suppressors 10. ROHM Transient Voltage Suppressors"

What are the differences between the types of Semtech Corporation RailClamp® series TVS - Diodes?

"Semtech Corporation offers several series of RailClamp TVS (transient voltage suppressor) diodes. Here are some general differences between the series:  1. RailClamp 2: These diodes are designed to protect low voltage electronics from transients on the power bus. They feature ultra-low capacitance and fast response time to minimize the impact on signal integrity and are available in industry-standard surface mount package options.  2. RailClamp 4: These diodes are higher-performance devices that offer even lower capacitance and more aggressive response times. They are designed for use in more sensitive electronics and are available in very small surface-mount packages.  3. RailClamp 5: These diodes are designed to protect high-speed data lines from transients caused by ESD (electrostatic discharge) and other events. They feature very low capacitance and are optimized for use in high-speed communications systems.  4. RailClamp 6: These diodes are designed to protect Ethernet ports and other high-speed communications interfaces from overvoltage events. They feature low capacitance and are rated for operation at high bit rates.  Ultimately, the best choice for your application will depend on your specific requirements for voltage range, capacitance, response time, and package type."