web counter

STMicroelectronics Automotive, AEC-Q101, DeepGATE™, STripFET™ VI series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of Automotive, AEC-Q101, DeepGATE™, STripFET™ VI series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics Automotive, AEC-Q101, DeepGATE™, STripFET™ VI series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STFW20N65M5MOSFET N-CH 650V 18A TO-3PF18000RFQ
STH272N6F7-6AGMOSFET N-CH 60V 180A H2PAK-6845RFQ
STW35N65DM2N-CHANNEL 650 V, 0.094 OHM TYP.,0RFQ
STW35N60M2-EPMOSFET20000RFQ
STD37P3H6AGMOSFET P-CH 30V 40A DPAK50000RFQ
STWA48N60M6N-CHANNEL 600 V, 61 MOHM TYP., 330RFQ
STWA70N60DM2MOSFET N-CHANNEL 600V 66A TO247980RFQ
STB2N62K3MOSFET N-CH 620V 2.2A D2PAK8810RFQ
STU6N65M2-SPTD HIGH VOLTAGE1000RFQ
STL117N4LF7AGAUTOMOTIVE-GRADE N-CHANNEL 40 V,66660RFQ
STP52P3LLH6MOSFET N-CHANNEL 30V 52A TO2205000RFQ
STU5N80K5N-CHANNEL 800 V, 1.50 OHM TYP.,122RFQ
STF46N60M6N-CHANNEL 600 V, 68 MOHM TYP., 30RFQ
STWA72N60DM2AGAUTOMOTIVE-GRADE N-CHANNEL 600 V40800RFQ
SCTH40N120G2V7AGAUTOMOTIVE-GRADE SILICON CARBIDE0RFQ
STD60NH03L-1MOSFET N-CH 30V 60A I-PAK9000RFQ
Technical Documents

Description


STMicroelectronics is a leading provider of automotive semiconductor solutions, offering a wide range of products that meet the stringent requirements of the automotive industry. STMicroelectronics Automotive products are designed to meet the highest standards of quality and reliability, and are certified to the AEC-Q101 standard. STMicroelectronics Automotive also offers a range of innovative solutions, such as DeepGATE™, a deep learning-based automotive system-on-chip, and STripFET™ VI series transistors, which are designed to provide superior performance in automotive applications. STMicroelectronics Automotive products are designed to meet the needs of the automotive industry, providing reliable, high-performance solutions for a wide range of applications.



Features


• AEC-Q101 qualified for automotive applications

• Low on-resistance and low gate charge

• Low gate-source capacitance

• Low gate-drain capacitance

• Low input capacitance

• Low output capacitance

• High current capability

• High power dissipation

• High frequency operation

• High temperature operation

• High voltage operation



Applications


• Automotive powertrain systems

• Automotive body electronics

• Automotive lighting systems

• Automotive infotainment systems

• Automotive safety systems

• Automotive power management systems

• Automotive battery management systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, DeepGATE™, STripFET™ VI series Transistors - FETs, MOSFETs - Single?

1. Infineon Technologies Automotive, AEC-Q101, OptiMOS™, OptiMOS™2, OptiMOS™3, OptiMOS™5, OptiMOS™7, OptiMOS™8, OptiMOS™9, OptiMOS™10, OptiMOS™11, OptiMOS™12, OptiMOS™13, OptiMOS™14, OptiMOS™15, OptiMOS™16, OptiMOS™17, OptiMOS™18, OptiMOS™19, OptiMOS™20, OptiMOS™21, OptiMOS™22, OptiMOS™23, OptiMOS™24, OptiMOS™25, OptiMOS™26, OptiMOS™27, OptiMOS™28, OptiMOS™29, OptiMOS™30, OptiMOS™31, OptiMOS™32, OptiMOS™33, OptiMOS™34, OptiMOS™35, OptiMOS™36, OptiMOS™37, OptiMOS™38, OptiMOS™39, OptiMOS™40, OptiMOS™41, OptiMOS™42, OptiMOS™43, OptiMOS™44, OptiMOS™45, OptiMOS™46, OptiMOS™47, OptiMOS™48, OptiMOS™49, OptiMOS™50, OptiMOS™51, OptiMOS™52, OptiMOS™53, OptiMOS™54, OptiMOS™55, OptiMOS™56, OptiMOS™57

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, DeepGATE™, STripFET™ VI series Transistors - FETs, MOSFETs - Single?

STMicroelectronics Automotive: STMicroelectronics Automotive products are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 and AEC-Q101 qualifications. These products are designed to provide reliable performance in harsh automotive environments, and are suitable for use in a wide range of automotive applications.  AEC-Q101: AEC-Q101 is a qualification standard developed by the Automotive Electronics Council (AEC) for automotive electronic components. It is designed to ensure that components used in automotive applications meet the highest levels of reliability and performance. Components that meet the AEC-Q101 standard are suitable for use in a wide range of automotive applications.  DeepGATE™: DeepGATE™ is a family of STMicroelectronics’ advanced power MOSFETs designed for automotive applications. These devices feature low on-resistance, low gate charge, and low gate-source capacitance, making them ideal for high-efficiency power conversion applications.  STripFET™ VI series Transistors - FETs, MOSFETs - Single: STripFET™ VI series transistors are a family of advanced power MOSFETs designed for automotive applications. These devices feature low on-resistance, low gate charge, and low gate-source capacitance, making them ideal for high-efficiency power conversion applications. They are also AEC-Q101 qualified, making them suitable for use in a wide range of automotive applications.