web counter

STMicroelectronics Automotive, AEC-Q101, DeepGATE™, STripFET™ VII series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of Automotive, AEC-Q101, DeepGATE™, STripFET™ VII series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics Automotive, AEC-Q101, DeepGATE™, STripFET™ VII series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STFU24N60M2MOSFET N-CH 600V 18A TO-220FP400RFQ
STI24N60M6NCHANNEL 600 V 105 MOHM TYP. 22340RFQ
STW38N65M5-4MOSFET N-CH 650V 30A TO247-4L720RFQ
STWA75N60M6N-CHANNEL 600 V 32 MOHM TYP. 729000RFQ
STWA68N60M6N-CHANNEL 600 V 35 MOHM TYP. 63590RFQ
STP130N8F7MOSFET N-CHANNEL 80V 80A TO2201000RFQ
STWA70N65DM6N-CHANNEL 650 V, 0.035 OHM TYP.,30RFQ
STH260N6F6-6MOSFET POWER MOSFET20000RFQ
STFI13N95K3MOSFET N CH 950V 10A I2PAKFP4000RFQ
STI34N65M5MOSFET N-CH 650V 28A I2PAK1220RFQ
STFI24NM60NMOSFET N-Ch 600V 0.168 Ohm 17A MDmesh II1217RFQ
STI400N4F6MOSFET N-CH 40V 120A I2PAK829RFQ
STP17N62K3MOSFET N-CH 620V 15A TO-22024750RFQ
STWA75N60DM6N-CHANNEL 600 V, 0.032 OHM TYP.,338RFQ
STL33N60DM6N-CHANNEL 600 V, 125 MOHM TYP.,2735RFQ
STH265N6F6-6AGMOSFET N-CH 60V 180A H2PAK-620000RFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
Technical Documents

Description


STMicroelectronics is a leading provider of automotive semiconductor solutions, offering a wide range of products that meet the stringent requirements of the automotive industry. STMicroelectronics Automotive products are designed to meet the highest standards of quality, reliability, and performance. The company's AEC-Q101 qualified products are designed to meet the automotive industry's most stringent requirements for quality, reliability, and performance. STMicroelectronics also offers a range of DeepGATE™ technologies, which are designed to provide superior power efficiency and performance for automotive applications. The company's STripFET™ VII series transistors are designed to provide superior power efficiency and performance for automotive applications. The STripFET™ VII series transistors are available in both MOSFETs and single FETs, and are designed to meet the most demanding requirements of the automotive industry.



Features


• AEC-Q101 qualified for automotive applications

• Low on-resistance and low gate charge

• Low gate-source capacitance

• Low gate-drain capacitance

• Low input capacitance

• Low output capacitance

• High current capability

• High power dissipation

• High frequency operation

• High temperature operation

• High voltage operation

• High switching speed

• High reliability

• High ESD protection

• High surge protection

• High noise immunity

• High EMI/RFI immunity



Applications


• Automotive powertrain systems

• Automotive body electronics

• Automotive lighting systems

• Automotive infotainment systems

• Automotive safety systems

• Automotive power management systems

• Automotive battery management systems

• Automotive motor control systems

• Automotive power supply systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, DeepGATE™, STripFET™ VII series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ Transistors - FETs, MOSFETs - Single 2. ON Semiconductor N-Channel MOSFETs - Single 3. Vishay Siliconix N-Channel MOSFETs - Single 4. Toshiba Power MOSFETs - Single 5. Fairchild Semiconductor N-Channel MOSFETs - Single 6. Diodes Incorporated N-Channel MOSFETs - Single 7. Texas Instruments N-Channel MOSFETs - Single 8. Renesas Electronics N-Channel MOSFETs - Single 9. NXP Semiconductors N-Channel MOSFETs - Single 10. Analog Devices N-Channel MOSFETs - Single

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, DeepGATE™, STripFET™ VII series Transistors - FETs, MOSFETs - Single?

STMicroelectronics Automotive: STMicroelectronics Automotive products are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 and AEC-Q101 qualifications. These products are designed to provide reliable operation in harsh automotive environments, and are suitable for use in a wide range of automotive applications.  AEC-Q101: AEC-Q101 is a qualification standard developed by the Automotive Electronics Council (AEC) for automotive electronic components. It is designed to ensure that components used in automotive applications meet the highest levels of reliability and performance.  DeepGATE™: DeepGATE™ is a series of STMicroelectronics transistors designed for use in automotive applications. These transistors are designed to provide high performance and reliability in harsh automotive environments.  STripFET™ VII series Transistors - FETs, MOSFETs - Single: STripFET™ VII series transistors are single-channel FETs and MOSFETs designed for use in automotive applications. These transistors are designed to provide high performance and reliability in harsh automotive environments.