web counter

STMicroelectronics DeepGATE™, STripFET™ VII series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of DeepGATE™, STripFET™ VII series Single MOSFETs Transistors

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics DeepGATE™, STripFET™ VII series Single MOSFETs Transistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STFW20N65M5MOSFET N-CH 650V 18A TO-3PF18000RFQ
STH272N6F7-6AGMOSFET N-CH 60V 180A H2PAK-6845RFQ
STW35N65DM2N-CHANNEL 650 V, 0.094 OHM TYP.,0RFQ
STW35N60M2-EPMOSFET20000RFQ
STD37P3H6AGMOSFET P-CH 30V 40A DPAK50000RFQ
STWA48N60M6N-CHANNEL 600 V, 61 MOHM TYP., 330RFQ
STWA70N60DM2MOSFET N-CHANNEL 600V 66A TO247980RFQ
STB2N62K3MOSFET N-CH 620V 2.2A D2PAK8810RFQ
STU6N65M2-SPTD HIGH VOLTAGE1000RFQ
STL117N4LF7AGAUTOMOTIVE-GRADE N-CHANNEL 40 V,66660RFQ
STP52P3LLH6MOSFET N-CHANNEL 30V 52A TO2205000RFQ
STU5N80K5N-CHANNEL 800 V, 1.50 OHM TYP.,122RFQ
STF46N60M6N-CHANNEL 600 V, 68 MOHM TYP., 30RFQ
STD60NH03L-1MOSFET N-CH 30V 60A I-PAK9000RFQ
STD50NH02L-1MOSFET N-CH 24V 50A I-PAK0RFQ
STL15N3LLH5MOSFET N-CH 30V 15A POWERFLAT530RFQ
Technical Documents

STMicroelectronics DeepGATE™ is a family of advanced STripFET™ VII series transistors, including FETs and MOSFETs. These transistors are designed to provide superior performance in a wide range of applications, from automotive to consumer electronics. The DeepGATE™ transistors feature low on-resistance, low gate charge, and low gate-source capacitance, making them ideal for high-speed switching applications. They also offer excellent thermal performance, allowing for higher power dissipation and improved reliability. With their advanced design, the DeepGATE™ transistors are the perfect choice for any application requiring high performance and reliability.


Features


1. Low on-resistance: STMicroelectronics DeepGATE™, STripFET™ VII series transistors feature low on-resistance, allowing for higher efficiency and lower power consumption.

2. Low gate charge: The transistors have a low gate charge, which reduces switching losses and improves system performance.

3. Low input capacitance: The transistors have a low input capacitance, which reduces the switching time and improves system performance.

4. High current handling capability: The transistors have a high current handling capability, which allows for higher power handling and improved system performance.


Applications


1. Automotive: The transistors are used in automotive applications such as powertrain, body electronics, and safety systems.

2. Industrial: The transistors are used in industrial applications such as motor control, power supplies, and lighting.

3. Consumer: The transistors are used in consumer applications such as home appliances, consumer electronics, and gaming systems.

4. Medical: The transistors are used in medical applications such as medical imaging, patient monitoring, and medical instrumentation.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics DeepGATE™, STripFET™ VII series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ BSC092N03LS 2. ON Semiconductor NTD2955 3. Vishay Siliconix SiRA12DP 4. Fairchild Semiconductor FDS6690A 5. Diodes Incorporated APT30M45B 6. Toshiba TK14A60W 7. ROHM Semiconductor BD9G101MUF-LB 8. NXP Semiconductors BSC092N03LS

What are the differences between the types of STMicroelectronics DeepGATE™, STripFET™ VII series Transistors - FETs, MOSFETs - Single?

STMicroelectronics DeepGATE™ is a family of advanced power transistors that are designed to provide superior performance in a wide range of applications. The DeepGATE™ family includes STripFET™ VII series Transistors, FETs, and MOSFETs.  STripFET™ VII series Transistors are designed for high-speed switching applications and are available in both N-channel and P-channel configurations. They feature low on-resistance, low gate charge, and low gate-source capacitance.  FETs (Field Effect Transistors) are voltage-controlled transistors that are used in a variety of applications, including power management, signal processing, and switching. FETs are available in both N-channel and P-channel configurations.  MOSFETs (Metal Oxide Semiconductor Field Effect Transistors) are voltage-controlled transistors that are used in a variety of applications, including power management, signal processing, and switching. MOSFETs are available in both N-channel and P-channel configurations. MOSFETs are typically more efficient than FETs and have higher switching speeds.