web counter

STMicroelectronics MDmesh™ II Plus series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of MDmesh™ II Plus series Single MOSFETs Transistors

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics MDmesh™ II Plus series Single MOSFETs Transistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STFW20N65M5MOSFET N-CH 650V 18A TO-3PF18000RFQ
STH272N6F7-6AGMOSFET N-CH 60V 180A H2PAK-6845RFQ
STW35N65DM2N-CHANNEL 650 V, 0.094 OHM TYP.,0RFQ
STW35N60M2-EPMOSFET20000RFQ
STD37P3H6AGMOSFET P-CH 30V 40A DPAK50000RFQ
STWA48N60M6N-CHANNEL 600 V, 61 MOHM TYP., 330RFQ
STWA70N60DM2MOSFET N-CHANNEL 600V 66A TO247980RFQ
STB2N62K3MOSFET N-CH 620V 2.2A D2PAK8810RFQ
STU6N65M2-SPTD HIGH VOLTAGE1000RFQ
STL117N4LF7AGAUTOMOTIVE-GRADE N-CHANNEL 40 V,66660RFQ
STP52P3LLH6MOSFET N-CHANNEL 30V 52A TO2205000RFQ
STU5N80K5N-CHANNEL 800 V, 1.50 OHM TYP.,122RFQ
STF46N60M6N-CHANNEL 600 V, 68 MOHM TYP., 30RFQ
STD60NH03L-1MOSFET N-CH 30V 60A I-PAK9000RFQ
STD50NH02L-1MOSFET N-CH 24V 50A I-PAK0RFQ
STL15N3LLH5MOSFET N-CH 30V 15A POWERFLAT530RFQ
Technical Documents

The STMicroelectronics MDmesh™ II Plus series Transistors are a range of advanced power MOSFETs designed to provide superior performance in a wide range of applications. These transistors feature a unique structure that combines the benefits of both vertical and lateral MOSFETs, resulting in improved switching performance, lower on-resistance, and higher current handling capabilities. The MDmesh™ II Plus series is available in a variety of packages, including TO-220, TO-252, and DPAK, making them suitable for a wide range of applications. With their superior performance and wide range of packages, the STMicroelectronics MDmesh™ II Plus series Transistors are an ideal choice for power management applications.


Features


1. Low on-resistance: The MDmesh™ II Plus series transistors feature low on-resistance, which helps reduce power losses and improve efficiency.

2. High current capability: The MDmesh™ II Plus series transistors are capable of handling high currents, making them suitable for applications that require high power.

3. Low gate charge: The MDmesh™ II Plus series transistors feature low gate charge, which helps reduce switching losses and improve efficiency.

4. Low input capacitance: The MDmesh™ II Plus series transistors feature low input capacitance, which helps reduce switching losses and improve efficiency.


Applications


1. Power supplies: The MDmesh™ II Plus series transistors are suitable for use in power supplies, such as AC-DC and DC-DC converters.

2. Motor control: The MDmesh™ II Plus series transistors are suitable for use in motor control applications, such as brushless DC motors and stepper motors.

3. Lighting: The MDmesh™ II Plus series transistors are suitable for use in lighting applications, such as LED drivers and fluorescent ballasts.

4. Automotive: The MDmesh™ II Plus series transistors are suitable for use in automotive applications, such as engine control and powertrain control.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics MDmesh™ II Plus series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ 2 Power MOSFETs 2. ON Semiconductor N-Channel MOSFETs 3. Vishay Siliconix Power MOSFETs 4. Toshiba Power MOSFETs 5. Fairchild Semiconductor PowerTrench MOSFETs 6. Texas Instruments NexFET™ Power MOSFETs 7. Renesas Electronics MOSFETs 8. Diodes Incorporated Power MOSFETs 9. NXP Semiconductors MOSFETs 10. STMicroelectronics MDmesh™ III Power MOSFETs

What are the differences between the types of STMicroelectronics MDmesh™ II Plus series Transistors - FETs, MOSFETs - Single?

FETs: Field-Effect Transistors are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators.  MOSFETs: Metal-Oxide-Semiconductor Field-Effect Transistors are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators.  Single: Single-channel MOSFETs are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. Single-channel MOSFETs are designed to operate with a single gate voltage, allowing for simpler circuit designs.